Bio-Rad Laboratories, Inc. Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| 15' (4.6 m), 1/8" medium-pressure tubing, (0.125", 3.2 mm) OD x (0.062", 1.6 mm) ID, for pre-pump buffer inlet lines to the pumpheads Bio-Rad supplies tubing for use with the... | |
| 30' (9.1 m), 1/16" high-pressure tubing, (0.062", 1.6 mm) OD x {0.020", 0.5 mm) ID, for system connections post-pump Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and... | |
| Pkg of 1, 0.51 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing... | |
| Pkg of 1, 0.8 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing... | |
| Pkg of 1, 1.6 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing... | |
| Pkg of 1, 1/16" OD x 0.020" ID x 30' high-pressure tubing, rated to 5,000 psi, orange Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography... | |
| Pkg of 1, 1/16" OD x 0.030" ID x 30', high-pressure tubing, rated to 3,000 psi, green Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography... | |
| Pkg of 1, 3.2 mm ID/0.8 mm wall, 10 m, low-pressure tubing for liquid handling Bio-Rad supplies low-pressure tubing for most liquid-handling needs — both individually and as pump tubing... |