Bio-Rad Laboratories, Inc. Datasheets for HPLC Columns

High performance liquid chromatography (HPLC) columns use a liquid mobile phase to separate the components of a mixture.
HPLC Columns: Learn more

Product Name Notes
Antibody purification kit, includes 5 x 5 ml DEAE Affi-Gel Blue columns, 1 x 10 ml 10DG column, buffers  Econo-Pac prepacked columns for gravity-flow chromatography allow fast and simplified...
Application kit for food analysis, calcium form, 9 μm particle size, 8% cross linkage, pH range 5-9, includes guard column Aminex HPLC columns are packed with a polymer-based matrix (polystyrene...
Application kit for food analysis, hydrogen form, 9 μm particle size, 8% cross linkage, pH range 1-3, includes guard column Aminex HPLC columns are packed with a polymer-based matrix (polystyrene...
Chromatography column pack, includes 6 columns: 1 each of 1.0 x 20, 30, and 50 cm; 1.5 x 20, 30, and 50 cm Econo-Column chromatography columns are high-quality, low-pressure, glass...
Chromatography column pack, includes 7 columns: 1 each of 0.7 x 10, 20, and 30 cm; 1.5 x 30 and 50 cm; 2.5 x 20 and 50 cm Econo-Column chromatography...
Maintenance kit for 1.0 cm Econo-Column flow adaptor, includes cam mechanism, 10 bed supports and 5 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit...
Maintenance kit for 1.5 cm Econo-Column flow adaptor, includes cam mechanism, 10 bed supports and 5 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit...
Maintenance kit for 2.5 cm Econo-Column flow adaptor, includes cam mechanism, 10 bed supports and 5 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit...
Maintenance kit for 5.0 cm Econo-Column flow adaptor, includes 2 bed supports and 2 O-rings Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7,...
Pkg of 1, 0.7 x 15 cm, chromatography column, max. vol. 6 ml, cross-sectional area 0.37 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality, low-pressure,...
Pkg of 1, 1 L, chromatography column reservoir includes removable upper cap with male Luer-Lok fitting Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5,...
Pkg of 1, 1.0 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns Reservoirs are available in 500 ml and 1 L capacities and will fit...
Pkg of 1, 1.0 cm column ID, 1-7 cm functional length, for use with Econo-Column chromatography columns Reservoirs are available in 500 ml and 1 L capacities and will fit...
Pkg of 1, 1.0 x 15 cm, chromatography column, max. vol. 12 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality, low-pressure,...
Pkg of 1, 1.0 x 30 cm, chromatography column, max. vol. 25 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality, low-pressure,...
Pkg of 1, 1.5 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns Reservoirs are available in 500 ml and 1 L capacities and will fit...
Pkg of 1, 1.5 cm column ID, for use with Econo-Column chromatography columns Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5, 0.7, 1.0, or...
Pkg of 1, 1.5 x 50 cm, chromatography column, max. vol. 89 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality, low-pressure,...
Pkg of 1, 10 x 64 mm, high-resolution chromatography column, 4.6-5.7 ml, 750 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns...
Pkg of 1, 10 x 64 mm, prepacked CHT ceramic hydroxyapatite column, 5 ml bed volume, 50 mg protein capacity, flow rate 0.5-5.0 ml/min, 750 psi  Bio-Scale CHT Type...
Pkg of 1, 100 x 7.8 mm, prepacked HPLC carbohydrate analysis column, lead form, 9 μm particle size, 8% cross linkage, pH range 5-9 Aminex HPLC columns are packed with...
Pkg of 1, 100 x 7.8 mm, prepacked HPLC organic acid and alcohol column, hydrogen form, 9 μm particle size, 8% cross linkage, pH range 1-3 Aminex HPLC columns are...
Pkg of 1, 12 x 53 mm, 6 ml, prepacked monolith ion exchange column, 90 mg max protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion...
Pkg of 1, 12 x 53 mm, 6 ml, prepacked monolith ion exchange column, 90 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion...
Pkg of 1, 12 x 88 mm, high-resolution chromatography column, 9.5-11.3 ml, 600 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns...
Pkg of 1, 12 x 88 mm, prepacked CHT ceramic hydroxyapatite column, 10 ml bed volume, 100 mg protein capacity, flow rate 0.5-7.0 ml/min, 600 psi  Bio-Scale CHT Type...
Pkg of 1, 15 x 113 mm, high-resolution chromatography column, 19.4-21.9 ml, 500 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns...
Pkg of 1, 15 x 113 mm, prepacked CHT ceramic hydroxyapatite column, 20 ml bed volume, 200 mg protein capacity, flow rate 0.5-10.0 ml/min, 500 psi  Bio-Scale CHT Type...
Pkg of 1, 15 x 68 mm, 12 ml, prepacked monolith ion exchange column, 180 mg max. protein load, 0.5-8.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion...
Pkg of 1, 150 x 7.8 mm, prepacked HPLC organic acid and alcohol column, hydrogen form, 9 μm particle size, 8% cross linkage, pH range 1-3 Aminex HPLC columns are...
Pkg of 1, 2.5 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns Reservoirs are available in 500 ml and 1 L capacities and will fit...
Pkg of 1, 250 x 4.0 mm, prepacked HPLC carbohydrate analysis column, calcium form, 9 μm particle size, 8% cross linkage, pH range 5-9 Aminex HPLC columns are packed with...
Pkg of 1, 300 x 7.8 mm, prepacked HPLC carbohydrate analysis column, calcium form, 25 μm particle size, 4% cross linkage, pH range 5-9 Aminex HPLC columns are packed with...
Pkg of 1, 300 x 7.8 mm, prepacked HPLC carbohydrate analysis column, calcium form, 9 μm particle size, 8% cross linkage, pH range 5-9 Aminex HPLC columns are packed with...
Pkg of 1, 300 x 7.8 mm, prepacked HPLC carbohydrate analysis column, hydrogen form, 9 μm particle size, 8% cross linkage, pH range 1-3 Aminex HPLC columns are packed with...
Pkg of 1, 300 x 7.8 mm, prepacked HPLC carbohydrate analysis column, lead form, 9 μm particle size, 8% cross linkage, pH range 5-9 Aminex HPLC columns are packed with...
Pkg of 1, 300 x 7.8 mm, prepacked HPLC carbohydrate analysis column, potassium form, 9 μm particle size, 8% cross linkage, pH range 5-9 Aminex HPLC columns are packed with...
Pkg of 1, 300 x 7.8 mm, prepacked HPLC carbohydrate analysis column, silver form, 25 μm particle size, 4% cross linkage, pH range 6-8 Aminex HPLC columns are packed with...
Pkg of 1, 300 x 7.8 mm, prepacked HPLC carbohydrate analysis column, sodium form, 9 μm particle size, 8% cross linkage, pH range 5-9 Aminex HPLC columns are packed with...
Pkg of 1, 4.6 x 10 mm, 0.16 ml, prepacked polishing column for late-stage purification UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high...
Pkg of 1, 4.6 x 10 mm, 0.16 ml, prepacked polishing PEEK column, 2 mg max. protein load, 0.1-1.0 ml/min flow rate, operating pressure 200 psi UNO monolith ion exchange...
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type I Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type...
Pkg of 1, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type II Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type...
Pkg of 1, 5.0 cm column ID, 1-14 cm functional length, for use with Econo-Column chromatography columns (does not include cam mechanism) Reservoirs are available in 500 ml and 1...
Pkg of 1, 5.0 x 10 cm, glass chromatography column, max. vol. 196 ml, cross-sectional area 19.63 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 1, 5.0 x 20 cm, glass chromatography column, max. vol. 393 ml, cross-sectional area 19.63 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 1, 5.0 x 30 cm, glass chromatography column, max. vol. 589 ml, cross-sectional area 19.63 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 1, 5.0 x 50 cm, glass chromatography column, max. vol. 982 ml, cross-sectional area 19.63 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 1, 5.0 x 70 cm, glass chromatography column, max. vol. 1,374 ml, cross-sectional area 19.63 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 1, 500 ml, chromatography column reservoir includes removable upper cap with male Luer-Lok fitting Reservoirs are available in 500 ml and 1 L capacities and will fit 0.5,...
Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked monolith ion exchange column, 20 mg max. protein load, 0.5-5.0 ml/min flow rate, operating pressure 700 psi UNO monolith ion...
Pkg of 1, 7 x 35 mm, 1.3 ml, prepacked replacement column UNO monolith ion exchange columns contain a patented* continuous-bed matrix, allowing biomolecule separations at high flow rates without...
Pkg of 1, 7 x 52 mm, high-resolution chromatography column, 1.9-2.3 ml, 1,000 psi  Bio-Scale MT empty columns can be packed with the support of your choice. These columns...
Pkg of 1, 7 x 52 mm, prepacked CHT ceramic hydroxyapatite column, 2 ml bed volume, 20 mg protein capacity, flow rate 0.5-3.0 ml/min, 1,000 psi  Bio-Scale CHT Type...
Pkg of 1,000, 9 cm high, 2 ml bed volume (0.8 x 4 cm), empty polypropylene column, 10 ml reservoir, includes end caps and tip closures Poly-Prep columns are 9...
Pkg of 1,000, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed...
Pkg of 100, empty polypropylene spin columns, 0.8 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed...
Pkg of 100, empty polypropylene spin columns, 1.2 ml bed volume, disposable, autoclavable  Empty Bio-Spin and Micro Bio-Spin chromatography columns are disposable polypropylene spin columns that can be packed...
Pkg of 2, 0.5 x 10 cm, glass chromatography column, max. vol. 2 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.5 x 15 cm, glass chromatography column, max. vol. 3 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.5 x 20 cm, glass chromatography column, max. vol. 4 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.5 x 5 cm, glass chromatography column, max. vol. 1 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.7 x 10 cm, glass chromatography column, max. vol. 4 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.7 x 15 cm, glass chromatography column, max. vol. 6 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.7 x 20 cm, glass chromatography column, max. vol. 8 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.7 x 30 cm, glass chromatography column, max. vol. 12 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.7 x 5 cm, glass chromatography column, max. vol. 2 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 0.7 x 50 cm, glass chromatography column, max. vol. 20 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.0 x 10 cm, glass chromatography column, max. vol. 8 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.0 x 100 cm, glass chromatography column, max. vol. 79 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.0 x 120 cm, glass chromatography column, max. vol. 103 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.0 x 20 cm, glass chromatography column, max. vol. 16 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.0 x 30 cm, glass chromatography column, max. vol. 24 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.0 x 5 cm, glass chromatography column, max. vol. 4 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.0 x 50 cm, glass chromatography column, max. vol. 40 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 10 cm, glass chromatography column, max. vol. 18 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 100 cm, glass chromatography column, max. vol. 177 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 120 cm, glass chromatography column, max. vol. 230 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 15 cm, glass chromatography column, max. vol. 27 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 170 cm, glass chromatography column, max. vol. 301 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 20 cm, glass chromatography column, max. vol. 35 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 30 cm, glass chromatography column, max. vol. 53 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 5 cm, glass chromatography column, max. vol. 9 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 50 cm, glass chromatography column, max. vol. 89 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 1.5 x 75 cm, glass chromatography column, max. vol. 124 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 10 cm, glass chromatography column, max. vol. 49 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 100 cm, glass chromatography column, max. vol. 491 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 120 cm, glass chromatography column, max. vol. 589 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 20 cm, glass chromatography column, max. vol. 98 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 30 cm, glass chromatography column, max. vol. 147 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 5 cm, glass chromatography column, max. vol. 25 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 50 cm, glass chromatography column, max. vol. 246 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 2, 2.5 x 75 cm, glass chromatography column, max. vol. 344 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 30, 10 ml packed resin, 20 ml reservoir, prepacked gravity-flow chromatography column, includes upper frit  Econo-Pac prepacked columns for gravity-flow chromatography allow fast and easy desalting. The...
Pkg of 4, 0.5 x 10 cm, glass chromatography column, max. vol. 2 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.5 x 15 cm, glass chromatography column, max. vol. 3 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.5 x 20 cm, glass chromatography column, max. vol. 4 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.5 x 5 cm, glass chromatography column, max. vol. 1 ml, cross-sectional area 0.20 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.7 x 10 cm, glass chromatography column, max. vol. 4 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.7 x 15 cm, glass chromatography column, max. vol. 6 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.7 x 20 cm, glass chromatography column, max. vol. 8 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.7 x 30 cm, glass chromatography column, max. vol. 12 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.7 x 5 cm, glass chromatography column, max. vol. 2 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 0.7 x 50 cm, glass chromatography column, max. vol. 20 ml, cross-sectional area 0.39 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.0 x 10 cm, glass chromatography column, max. vol. 8 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.0 x 20 cm, glass chromatography column, max. vol. 16 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.0 x 30 cm, glass chromatography column, max. vol. 24 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.0 x 5 cm, glass chromatography column, max. vol. 4 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.0 x 50 cm, glass chromatography column, max. vol. 40 ml, cross-sectional area 0.79 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.5 x 10 cm, glass chromatography column, max. vol. 18 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.5 x 15 cm, glass chromatography column, max. vol. 27 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.5 x 20 cm, glass chromatography column, max. vol. 35 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.5 x 30 cm, glass chromatography column, max. vol. 53 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.5 x 5 cm, glass chromatography column, max. vol. 9 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 1.5 x 50 cm, glass chromatography column, max. vol. 89 ml, cross-sectional area 1.77 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 2.5 x 10 cm, glass chromatography column, max. vol. 49 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 2.5 x 20 cm, glass chromatography column, max. vol. 98 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 2.5 x 30 cm, glass chromatography column, max. vol. 147 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 4, 2.5 x 5 cm, glass chromatography column, max. vol. 25 ml, cross-sectional area 4.91 cm2, for use in low-pressure chromatography Econo-Column chromatography columns are high-quality,...
Pkg of 5, 250 ml, funnels for packing columns, works with Econo-Column chromatography (up to 2.5 cm ID), Poly-Prep and Econo-Pac columns Reservoirs are available in 500 ml and 1...
Pkg of 5, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type I Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type...
Pkg of 5, 5 ml, prepacked, CHT ceramic hydroxyapatite multimodal chromatography media cartridge, Type II Bio-Scale Mini CHT cartridges are 5 ml Bio-Scale Mini cartridges filled with either CHT Type...
Pkg of 5, prepacked gravity-flow chromatography columns, prefilled with Affi-Gel protein A gel  Econo-Pac prepacked columns for gravity-flow chromatography allow fast and simplified antibody purification. The prepacked Econo-Pac columns...
Pkg of 50, 1.5 x 12 cm, polypropylene columns, 14 cm, 20 ml bed volume, empty, includes upper bed supports, end caps, tip closures Econo-Pac columns are 14 cm high,...
Pkg of 50, 9 cm high, 2 ml bed volume (0.8 x 4 cm), empty polypropylene column, 10 ml reservoir, includes end caps and tip closures Poly-Prep columns are 9...
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 1-X8 resin, 100-200 mesh, 106-180 particle size, chloride form, 10 ml reservoir  Poly-Prep® prepacked columns for...
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 1-X8 resin, 200-400 mesh, 45-106 particle size, chloride form, includes 10 ml reservoir  Poly-Prep® prepacked columns...
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 1-X8 resin, 200-400 mesh, 45-106 particle size, formate form, includes 10 ml reservoir  Poly-Prep® prepacked columns...
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 100-200 mesh, 106-250 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns...
Pkg of 50, 9 cm high, 2 ml of prepacked analytical grade 50W-X8 resin, 200-400 mesh, 63-150 particle size, hydrogen form, includes 10 ml reservoir  Poly-Prep® prepacked columns...
Pkg of 50, column stack cap, for use with Poly-Prep columns  Poly-Prep® prepacked columns for gravity-flow chromatography provide convenience for sample preparation and other small-scale applications. The graduated...
Pkg of 500, 1.5 x 12 cm, polypropylene columns, 14 cm, 20 ml bed volume, empty, includes upper bed supports, end caps, tip closures Econo-Pac columns are 14 cm high,...
Purification kit, includes Affi-Gel® protein A column, four 10DG desalting columns, buffers  Econo-Pac prepacked columns for gravity-flow chromatography allow fast and simplified antibody purification. The prepacked Econo-Pac columns...