Bio-Rad Laboratories, Inc. Datasheets for Test Tubes
Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Test Tubes: Learn more
| Product Name | Notes |
|---|---|
| Pkg of 1,000 micro test tubes, 1 ml, 8.8 x 45 mm, bulk, unsterilized, autoclavable Titertube® 1 ml micro test tubes allow efficient preparation and storage of large numbers... | |
| Pkg of 1,000, graduated micro test tube with pierceable top, 500 µl, autoclavable, natural EZ Micro polypropylene test tubes feature graduations, a frosted marking area, and a flat top pierceable... | |
| Pkg of 10 racks, 96 micro test tubes per rack (960 tubes), 1 ml, 8.8 x 45 mm, presterilized, not autoclavable Titertube® 1 ml micro test tubes allow efficient... | |
| Pkg of 10 racks, 96 micro test tubes per rack (960 tubes), 1 ml, 8.8 x 45 mm, unsterilized, autoclavable Titertube® 1 ml micro test tubes allow efficient preparation... | |
| Pkg of 24, 4.0 mm OD, 160 mm length, glass tube for use in tube gel electrophoresis applications Borosilicate glass tubes for IEF are cut and polished by hand and... | |
| Pkg of 24, 5.0 mm OD, 125 mm length, glass tube for use in tube gel electrophoresis applications Borosilicate glass tubes for IEF are cut and polished by hand and... | |
| Pkg of 24, 6.0 mm OD, 180 mm length, glass tube for use in tube gel electrophoresis applications Borosilicate glass tubes for IEF are cut and polished by hand and... | |
| Pkg of 24, 7.0 mm OD, 125 mm length, glass tube for use in tube gel electrophoresis applications Borosilicate glass tubes for IEF are cut and polished by hand and... | |
| Pkg of 500, graduated micro test tube with pierceable top, 1.5 ml, autoclavable, natural EZ Micro polypropylene test tubes feature graduations, a frosted marking area, and a flat top pierceable... | |
| Pkg of 500, graduated micro test tube with pierceable top, 2 ml, autoclavable, natural EZ Micro polypropylene test tubes feature graduations, a frosted marking area, and a flat top pierceable... | |
| Pkg of 500, screwcap micro test tube, sterilized, with installed O-ring screwcaps Bio-Rad screwcap micro test tubes provide a high level of sample security. Tubes and caps are made of... | |
| Pkg of 500, screwcap micro test tube, unsterilized, with separate O-ring screwcaps Bio-Rad screwcap micro test tubes provide a high level of sample security. Tubes and caps are made of... |