Bio-Rad Laboratories, Inc. Datasheets for Chromatography Membranes

Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module.
Chromatography Membranes: Learn more

Product Name Notes
10 preps, protein preparation and fractionation kit for complex membrane proteins, Na carbonate extraction, includes strong detergent ASB-14  The ReadyPrep protein extraction kit (membrane II) applies sodium carbonate extraction...
20 x 20 cm, 3 sheets, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic applications. Like the...
50 preps, protein preparation and fractionation kit for most membrane proteins, temperature dependent differential solubilization with Triton X-114 The ReadyPrep protein extraction kit (membrane I) uses temperature-dependen t phase partitioning...
Pkg of 1 roll, 0.2 μm, 26 cm x 3.3 m, bulk membrane for high binding (150-160 μg/cm2) immunoblotting Immun-Blot® PVDF membrane is ideal for chemiluminescent and...
Pkg of 1 roll, 0.2 μm, 26 cm x 3.3 m, bulk membrane for protein sequencing; binding capacity 170-200 μg/cm2 Sequi-Blot™ PVDF membrane is ideal for protein sequencing: it...
Pkg of 1 roll, 0.2 μm, 30 cm x 3 m, bulk blotting membrane for proteins and nucleic acids Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure...
Pkg of 1 roll, 0.2 μm, 30 cm x 3.5 m, bulk blotting membrane for proteins and nucleic acids Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure...
Pkg of 1 roll, 0.45 μm, 30 cm x 3 m, bulk blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure...
Pkg of 1 roll, 0.45 μm, 30 cm x 3.5 m, bulk blotting membrane for proteins and nucleic acids; can be used for custom sizing Bio-Rad's 0.45 µm pore–size nitrocellulose...
Pkg of 1 roll, 20 cm x 3.3 m, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic...
Pkg of 1 roll, 20 cm x 3.3 m, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a...
Pkg of 1 roll, 28 cm x 3.8 m, low fluorescence PVDF membrane for immunoblotting Immun-Blot® low fluorescence PVDF membrane offers the same benefits as standard PVDF membranes in...
Pkg of 1 roll, 30 cm x 3.3 m, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic...
Pkg of 1 roll, 30 cm x 3.3 m, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a...
Pkg of 10, 0.2 µm, 10 x 15 cm, precut membrane for high binding capacity (150-160 µg/cm2) immunoblotting Immun-Blot® PVDF membrane is ideal for chemiluminescent and colorimetric...
Pkg of 10, 0.2 μm, 10 x 15 cm, precut membrane for protein sequencing; binding capacity 170-200 μg/cm2 Sequi-Blot™ PVDF membrane is ideal for protein sequencing: it retains target...
Pkg of 10, 0.2 μm, 15 x 15 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.2 μm, 15 x 15 cm, precut membrane for protein sequencing; binding capacity 170-200 μg/cm2 Sequi-Blot™ PVDF membrane is ideal for protein sequencing: it retains target...
Pkg of 10, 0.2 μm, 20 x 20 cm, precut membrane for high binding capacity (150-160 μg/cm2) immunoblotting Immun-Blot® PVDF membrane is ideal for chemiluminescent and colorimetric...
Pkg of 10, 0.2 μm, 20 x 20 cm, precut membrane for protein sequencing; binding capacity 170-200 μg/cm2 Sequi-Blot™ PVDF membrane is ideal for protein sequencing: it retains target...
Pkg of 10, 0.2 μm, 25 x 28 cm, precut membrane for high binding capacity (150-160 μg/cm2) immunoblotting Immun-Blot® PVDF membrane is ideal for chemiluminescent and colorimetric...
Pkg of 10, 0.2 μm, 25 x 28 cm, precut membrane for protein sequencing; binding capacity 170-200 μg/cm2 Sequi-Blot™ PVDF membrane is ideal for protein sequencing: it retains target...
Pkg of 10, 0.2 μm, 26.5 x 28 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.2 μm, 7 x 8.4 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.2 μm, 7 x 8.4 cm, precut membrane for high binding capacity (150-160 μg/cm2) immunoblotting Immun-Blot® PVDF membrane is ideal for chemiluminescent and colorimetric...
Pkg of 10, 0.2 μm, 7 x 8.4 cm, precut membrane for protein sequencing; binding capacity 170-200 μg/cm2 Sequi-Blot™ PVDF membrane is ideal for protein sequencing: it retains target...
Pkg of 10, 0.2 μm, 8.5 x 13.5 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.45 μm, 10 x 15 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.45 μm, 15 x 15 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.45 μm, 20 x 20 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.45 μm, 26.5 x 28 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.45 μm, 7 x 8.4 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 10, 0.45 μm, 8.5 x 13.5 cm, precut blotting membrane for proteins and nucleic acids Bio-Rad's 0.45 µm pore-size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is...
Pkg of 15, 10 x 15 cm, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic applications. Like...
Pkg of 15, 10 x 15 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary...
Pkg of 15, 137 mm disks, positively charged, low background Positively charged C/P Lift membranes yield strong, sharp signals and very low background from positive colonies or plaques present in...
Pkg of 15, 15 x 15 cm, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic applications. Like...
Pkg of 15, 15 x 15 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary...
Pkg of 15, 15 x 20 cm, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic applications. Like...
Pkg of 15, 15 x 20 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary...
Pkg of 15, 20 x 20 cm, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic applications. Like...
Pkg of 15, 20 x 20 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary...
Pkg of 15, 7 x 10 cm, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic applications. Like...
Pkg of 15, 7 x 10 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary...
Pkg of 15, 9 x 12 cm, genomic DNA-tested, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe GT (genomic DNA-tested) membranes are designed for sensitive genomic applications. Like...
Pkg of 15, 9 x 12 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary...
Pkg of 3, 20 x 25 cm, high-strength nylon membrane positively charged with quaternary amine groups Zeta-Probe® membranes are high-tensile-strengt h cationized nylon membranes that carry a high-density quaternary...
Pkg of 50, 82.5 mm, nitrocellulose membranes for use in nucleic acid blotting Bio-Rad's 0.2 µm pore–size nitrocellulose membrane is dense 100% nitrocellulose. Pure nitrocellulose is the most frequently used...
Pkg of 50, 85 mm disks, positively charged, low background Positively charged C/P Lift membranes yield strong, sharp signals and very low background from positive colonies or plaques present in...