Solid State Devices, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low... | |
| FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case... | |
| FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low... | |
| FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case... | |
| SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained... |
| << Prev | Next >> |