Solid State Devices, Inc.Schottky DiodeSED30HE100CT2i
Description
FEATURES:
Low Reverse Leakage
Low Forward Voltage Drop
Hermetically Sealed, Isolated Power Surface Mount Package
Guard Ring for Overvoltage Protection
Eutectic Die Attach
175°C Operating Temperature
Isolated Version (Hot Case Versions Available – Contact Factory)
Smaller Footprint than TO-25X package
Weight: 0.95 g typ
TX, TXV, and Space Level Screening Available
Solid State Devices, Inc.
Done
Description
FEATURES:
Low Reverse Leakage
Low Forward Voltage Drop
Hermetically Sealed, Isolated Power Surface Mount Package
Guard Ring for Overvoltage Protection
Eutectic Die Attach
175°C Operating Temperature
Isolated Version (Hot Case Versions Available – Contact Factory)
Smaller Footprint than TO-25X package
Weight: 0.95 g typ
TX, TXV, and Space Level Screening Available
FEATURES:
Low Reverse Leakage
Low Forward Voltage Drop
Hermetically Sealed, Isolated Power Surface Mount Package
Guard Ring for Overvoltage Protection
Eutectic Die Attach
175°C Operating Temperature
Isolated Version (Hot Case Versions Available – Contact Factory)
Smaller Footprint than TO-25X package
Weight: 0.95 g typ
TX, TXV, and Space Level Screening Available
FEATURES:
Low Reverse Leakage
Low Forward Voltage Drop
Hermetically Sealed, Isolated Power Surface Mount Package
Guard Ring for Overvoltage Protection
Eutectic Die Attach
175°C Operating Temperature
Isolated Version (Hot Case Versions Available – Contact Factory)