Solid State Devices, Inc. Datasheets for Power MOSFET
Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more
| Product Name | Notes |
|---|---|
| Features: Rugged poly-Si gate Lowest ON-resistance in the Industry Avalanche rated Hermetically Sealed, Isolated Package Low Total Gate Charge Fast Switching Improved (RDS(ON) QG) Figure of Merit Class H, K... | |
| FEATURES: 4th Generation Gallium Nitride Technology Exceptionally Low RDSon Low Qg Simplifies Gate Drive Circuit Very Fast Switching for High-Freq. Applications Low Thermal Resistance Hermetically Sealed Package Available in Hermetically... |