Solid State Devices, Inc. Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Product Name Notes
Features: Rugged poly-Si gate Lowest ON-resistance in the Industry Avalanche rated Hermetically Sealed, Isolated Package Low Total Gate Charge Fast Switching Improved (RDS(ON) QG) Figure of Merit Class H, K...
FEATURES: 4th Generation Gallium Nitride Technology Exceptionally Low RDSon Low Qg Simplifies Gate Drive Circuit Very Fast Switching for High-Freq. Applications Low Thermal Resistance Hermetically Sealed Package Available in Hermetically...
Features: Rugged construction Low RDS(on) and high transconductance Fast recovery and superior dv/dt performance Increased reverse energy capability Low input and transfer capacitance for easy paralleling Hermetically sealed package Very...
Features: TrenchMOS technology Lowest ON-resistance in the industry Avalanche rated Hermetically Sealed, Hot Case power SMD Low Total Gate Charge Fast Switching TX, TXV, S-Level screening available 2/ Improved (RDS(ON)...
SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained...