Solid State Devices, Inc. Schottky Diode SED90HE25CT3i

Description
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness  Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ TX, TXV, and Space level screening available Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
Datasheet
Description
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness  Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ TX, TXV, and Space level screening available Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode - SED90HE25CT3i - Solid State Devices, Inc.
La Mirada, CA, USA
Schottky Diode
SED90HE25CT3i
Schottky Diode SED90HE25CT3i
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness  Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ TX, TXV, and Space level screening available Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.

FEATURES:

Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C.

  • Low VF, typically 380mV (per leg) at 75°C
  • Low reverse leakage
  • Surface mountable
  • Guard ring for overvoltage protection and ruggedness  Eutectic die attach
  • 125°C operating temperature
  • Hermetic isolated version (Hot case versions available – contact factory)
  • Smaller footprint than TO-25X packages
  • Weight: 0.95 g typ
  • TX, TXV, and Space level screening available

Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.

Supplier's Site Datasheet

Technical Specifications

  Solid State Devices, Inc.
Product Category Schottky Diodes
Product Number SED90HE25CT3i
Product Name Schottky Diode
Package Sedpack 1 Centertap Isolated - Split Mount (CT3i)
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS40-06/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Applications Rectifier
Life Cycle Stage Obsolete
Package TO-236AB
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.7 volts
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ150C - 16CYQ150C - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO257-3
View Details