Solid State Devices, Inc. Datasheets for Metal-Oxide Semiconductor FET (MOSFET)
Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more
| Product Name | Notes |
|---|---|
| Features: Rugged construction Low RDS(on) and high transconductance Fast recovery and superior dv/dt performance Increased reverse energy capability Low input and transfer capacitance for easy paralleling Hermetically sealed package Very... | |
| Features: TrenchMOS technology Lowest ON-resistance in the industry Avalanche rated Hermetically Sealed, Hot Case power SMD Low Total Gate Charge Fast Switching TX, TXV, S-Level screening available 2/ Improved (RDS(ON)... | |
| SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained... |