Solid State Devices, Inc. Schottky Diode SED90HE35CT3i

Description
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ  TX, TXV, and Space level screening available2/ Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
Datasheet
Description
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ  TX, TXV, and Space level screening available2/ Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode - SED90HE35CT3i - Solid State Devices, Inc.
La Mirada, CA, USA
Schottky Diode
SED90HE35CT3i
Schottky Diode SED90HE35CT3i
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ  TX, TXV, and Space level screening available2/ Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.

FEATURES:

Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C.

  • Low VF, typically 380mV (per leg) at 75°C
  • Low reverse leakage
  • Surface mountable
  • Guard ring for overvoltage protection and ruggedness
  • Eutectic die attach
  • 125°C operating temperature
  • Hermetic isolated version (Hot case versions available – contact factory)
  • Smaller footprint than TO-25X packages
  • Weight: 0.95 g typ  TX, TXV, and Space level screening available2/ Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
Supplier's Site Datasheet

Technical Specifications

  Solid State Devices, Inc.
Product Category Schottky Diodes
Product Number SED90HE35CT3i
Product Name Schottky Diode
Package Sedpack 1 Centertap Isolated - Split Mount (CT3i)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.7400 volts
View Details
General-purpose Schottky diode - BAS70H-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
3 suppliers