Solid State Devices, Inc. Schottky Diode SED90HE35CT1i

Description
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ TX, TXV, and Space level screening available Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
Datasheet
Description
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ TX, TXV, and Space level screening available Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode - SED90HE35CT1i - Solid State Devices, Inc.
La Mirada, CA, USA
Schottky Diode
SED90HE35CT1i
Schottky Diode SED90HE35CT1i
FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low VF, typically 380mV (per leg) at 75°C Low reverse leakage Surface mountable Guard ring for overvoltage protection and ruggedness Eutectic die attach 125°C operating temperature Hermetic isolated version (Hot case versions available – contact factory) Smaller footprint than TO-25X packages Weight: 0.95 g typ TX, TXV, and Space level screening available Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.

FEATURES:

Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C.

  • Low VF, typically 380mV (per leg) at 75°C
  • Low reverse leakage
  • Surface mountable
  • Guard ring for overvoltage protection and ruggedness
  • Eutectic die attach
  • 125°C operating temperature
  • Hermetic isolated version (Hot case versions available – contact factory)
  • Smaller footprint than TO-25X packages
  • Weight: 0.95 g typ
  • TX, TXV, and Space level screening available

Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.

Supplier's Site Datasheet

Technical Specifications

  Solid State Devices, Inc.
Product Category Schottky Diodes
Product Number SED90HE35CT1i
Product Name Schottky Diode
Package Sedpack 1 Centertap Isolated - Front Mount (CT1i)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219461 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details