Solid State Devices, Inc. Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low... | |
| FEATURES: An array of 4 or 8 diodes – each leg has 2 diodes in series for redundancy High reliability hermetic ceramic packages Low capacitance Low leakage TX, TXV, and... | |
| FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case... | |
| FEATURES: Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C. Low... | |
| FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case... | |
| SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained... |