Solid State Devices, Inc. Schottky Diode SED20HE200CT2i

Description
FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case Versions Available – Contact Factory) Smaller Footprint than TO-25X package Weight: 0.95 g typ TX, TXV, and Space Level Screening Available
Datasheet
Description
FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case Versions Available – Contact Factory) Smaller Footprint than TO-25X package Weight: 0.95 g typ TX, TXV, and Space Level Screening Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode - SED20HE200CT2i - Solid State Devices, Inc.
La Mirada, CA, USA
Schottky Diode
SED20HE200CT2i
Schottky Diode SED20HE200CT2i
FEATURES: Low Reverse Leakage Low Forward Voltage Drop Hermetically Sealed, Isolated Power Surface Mount Package Guard Ring for Overvoltage Protection Eutectic Die Attach 175°C Operating Temperature Isolated Version (Hot Case Versions Available – Contact Factory) Smaller Footprint than TO-25X package Weight: 0.95 g typ TX, TXV, and Space Level Screening Available

FEATURES:

  • Low Reverse Leakage
  • Low Forward Voltage Drop
  • Hermetically Sealed, Isolated Power Surface Mount Package
  • Guard Ring for Overvoltage Protection
  • Eutectic Die Attach
  • 175°C Operating Temperature
  • Isolated Version (Hot Case Versions Available – Contact Factory)
  • Smaller Footprint than TO-25X package
  • Weight: 0.95 g typ
  • TX, TXV, and Space Level Screening Available
Supplier's Site Datasheet

Technical Specifications

  Solid State Devices, Inc.
Product Category Schottky Diodes
Product Number SED20HE200CT2i
Product Name Schottky Diode
Package Sedpack 1 Centertap Isolated - Side Mount (CT2i)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.5800 volts
View Details
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Schottky 60 V 3.5 A DPAK Diode and Rectifier - 280-30WQ10FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers