FEATURES:
Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C.
Low VF, typically 380mV (per leg) at 75°C
Low reverse leakage
Surface mountable
Guard ring for overvoltage protection and ruggedness
Eutectic die attach
125°C operating temperature
Hermetic isolated version (Hot case versions available – contact factory)
Smaller footprint than TO-25X packages
Weight: 0.95 g typ
TX, TXV, and Space level screening available
Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.
FEATURES:
Optimized for 2.1V and 3.3V output power supplies. The SUPER SCHOTTKY series has been designed to provide ultra low forward voltage drops at low operating temperatures of 75°C.
- Low VF, typically 380mV (per leg) at 75°C
- Low reverse leakage
- Surface mountable
- Guard ring for overvoltage protection and ruggedness
- Eutectic die attach
- 125°C operating temperature
- Hermetic isolated version (Hot case versions available – contact factory)
- Smaller footprint than TO-25X packages
- Weight: 0.95 g typ
- TX, TXV, and Space level screening available
Typical applications include parallel switching power supplies, converters, battery protection circuits, and redundant power subsystems.