SemiGen Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| SemiGen’s 1N Series of Point Contact Mixer Diodes are designed for applications through KA band. Each device in this series is specially designed for low noise gure, impedance and VSWR. | |
| SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The... | |
| SemiGen’s SSR series of Step Recovery Diodes are epitaxial silicon varactors which provide high output power and ef ciencies in harmonic generator applications. Using custom epitaxial wafers, our process ensures... | |
| The SemiGen SBL 2000 series Beam Lead Pin Diodes feature fast switching speeds at both low capacitance and resistance. Beam Lead Pin Diodes have high levels of mechanical strength and... | |
| The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance... | |
| The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of... | |
| The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the... |