SemiGen Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The... | |
| The SemiGen SZB900 Series of Zero Bias Schottky Detector diodes are designed for use in video detectors and power monitors eliminating the need to provide external DC bias to the... |