SemiGen Limiter Diode SLP7131

Description
The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are used in passive or active limiter designs in the 100 MHz to 30 GHz frequency ranges. They are ideal for use in high-power applications and can be supplied in chip form or in your choice of packages below. Features: Low Capacitance and Resistance Easily Bondable Low Loss Fast Turn-on Time Applications: For use in waveguide, stripline, coax or microstrip in single- or multi-chip devices depending on power handling and performance goals.
Description
The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are used in passive or active limiter designs in the 100 MHz to 30 GHz frequency ranges. They are ideal for use in high-power applications and can be supplied in chip form or in your choice of packages below. Features: Low Capacitance and Resistance Easily Bondable Low Loss Fast Turn-on Time Applications: For use in waveguide, stripline, coax or microstrip in single- or multi-chip devices depending on power handling and performance goals.

Suppliers

Company
Product
Description
Supplier Links
Limiter Diode - SLP7131 - SemiGen
Londonderry, NH, USA
Limiter Diode
SLP7131
Limiter Diode SLP7131
The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are used in passive or active limiter designs in the 100 MHz to 30 GHz frequency ranges. They are ideal for use in high-power applications and can be supplied in chip form or in your choice of packages below. Features: Low Capacitance and Resistance Easily Bondable Low Loss Fast Turn-on Time Applications: For use in waveguide, stripline, coax or microstrip in single- or multi-chip devices depending on power handling and performance goals.

The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are used in passive or active limiter designs in the 100 MHz to 30 GHz frequency ranges. They are ideal for use in high-power applications and can be supplied in chip form or in your choice of packages below.

Features:

  • Low Capacitance and Resistance
  • Easily Bondable
  • Low Loss
  • Fast Turn-on Time

Applications:

For use in waveguide, stripline, coax or microstrip in single- or multi-chip devices depending on power handling and performance goals.

Supplier's Site

Technical Specifications

  SemiGen
Product Category PIN Diodes
Product Number SLP7131
Product Name Limiter Diode
Package PK 11,19, 20, 25, 28, 31, 32, 33, 35, 36, 37,38, 43, 75
Unlock Full Specs
to access all available technical data