SemiGen Medium Barrier Schottky Diode SMB202

Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Multi-junction Chips Low 1/F Noise Small Junction Capacitance Applications: For use in mixers, detectors, doublers, and modulators.
Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Multi-junction Chips Low 1/F Noise Small Junction Capacitance Applications: For use in mixers, detectors, doublers, and modulators.

Suppliers

Company
Product
Description
Supplier Links
Medium Barrier Schottky Diode - SMB202 - SemiGen
Londonderry, NH, USA
Medium Barrier Schottky Diode
SMB202
Medium Barrier Schottky Diode SMB202
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Multi-junction Chips Low 1/F Noise Small Junction Capacitance Applications: For use in mixers, detectors, doublers, and modulators.

SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches.

Features:

  • Multi-junction Chips
  • Low 1/F Noise
  • Small Junction Capacitance

Applications:

For use in mixers, detectors, doublers, and modulators.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Schottky Diodes
Product Number SMB202
Product Name Medium Barrier Schottky Diode
Applications Detector; Mixer; Switching
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70/G,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
IF 70 mA
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY18S120A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details
RF Diodes - BAT1502ELSE6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package 0201 (0603 Metric)
View Details
3 suppliers