SemiGen High Barrier Bridge Quad SBQ903

Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.
Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.

Suppliers

Company
Product
Description
Supplier Links
High Barrier Bridge Quad - SBQ903 - SemiGen
Londonderry, NH, USA
High Barrier Bridge Quad
SBQ903
High Barrier Bridge Quad SBQ903
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.

SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches.

Features:

  • Stable Performance
  • Monolithic Construction
  • Matched Electrical Performance

Applications:

For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Schottky Diodes
Product Number SBQ903
Product Name High Barrier Bridge Quad
Applications Detector; Mixer; Switching
Unlock Full Specs
to access all available technical data