SemiGen Low Barrier Ring Quad SRQ405

Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers.
Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers.

Suppliers

Company
Product
Description
Supplier Links
Low Barrier Ring Quad - SRQ405 - SemiGen
Londonderry, NH, USA
Low Barrier Ring Quad
SRQ405
Low Barrier Ring Quad SRQ405
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers.

SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches.

Features:

  • Stable Performance
  • Monolithic Construction
  • Matched Electrical Performance

Applications:

For use in designs of doublers, modulators, and double balanced mixers.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Schottky Diodes
Product Number SRQ405
Product Name Low Barrier Ring Quad
Applications Detector; Mixer; Switching
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS40,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8600 volts
View Details