The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are used in passive or active limiter designs in the 100 MHz to 30 GHz frequency ranges. They are ideal for use in high-power applications and can be supplied in chip form or in your choice of packages below.
Features:
Applications:
For use in waveguide, stripline, coax or microstrip in single- or multi-chip devices depending on power handling and performance goals.
| SemiGen | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | SLP7102 |
| Product Name | Limiter Diode |
| Package | PK 11,19, 20, 25, 28, 31, 32, 33, 35, 36, 37,38, 43, 75 |