SemiGen High Barrier Schottky Diode SHB301

Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Multi-junction Chips Low 1/F Noise Small Junction Capacitance Applications: For use in mixers, detectors, doublers, and modulators.
Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Multi-junction Chips Low 1/F Noise Small Junction Capacitance Applications: For use in mixers, detectors, doublers, and modulators.

Suppliers

Company
Product
Description
Supplier Links
High Barrier Schottky Diode - SHB301 - SemiGen
Londonderry, NH, USA
High Barrier Schottky Diode
SHB301
High Barrier Schottky Diode SHB301
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Multi-junction Chips Low 1/F Noise Small Junction Capacitance Applications: For use in mixers, detectors, doublers, and modulators.

SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches.

Features:

  • Multi-junction Chips
  • Low 1/F Noise
  • Small Junction Capacitance

Applications:

For use in mixers, detectors, doublers, and modulators.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Schottky Diodes
Product Number SHB301
Product Name High Barrier Schottky Diode
Applications Detector; Mixer; Switching
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details
100 V, 1 A Low leakage current Schottky barrier rectifier - PMEG10010ELXD-QX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-323; SOD323HP SOD323HP
RoHS Compliant RoHS
View Details
2 suppliers