The SemiGen SGP7000 series of PIN Diodes are processed with a high-resistivity epi that have intrinsic layers that range in thickness from 4 micron to 200 micron depending on performance specifications. These devices are typically manufactured with either a robust thermal-oxide passivation or ceramic glass for durable high-power applications. These diodes are made with a grown junction P++ layer that yields abrupt junction structures that provide low punch through voltages and minimize autodoping. They are available as chips or in your choice of packages.
Features:
Applications:
For use in low- to high-power switch, attenuator, duplexer and phase-shifting applications from 2 to 20 GHz.
| SemiGen | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | SGP7027 |
| Product Name | Fast-Switching, Low-Power PIN Diode |
| Package | PK 11,19, 20, 25, 28, 31, 32, 33, 35, 36, 37,38, 43, 75 |