SemiGen Medium Barrier Bridge Quad SBQ804

Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.
Description
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.

Suppliers

Company
Product
Description
Supplier Links
Medium Barrier Bridge Quad - SBQ804 - SemiGen
Londonderry, NH, USA
Medium Barrier Bridge Quad
SBQ804
Medium Barrier Bridge Quad SBQ804
SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches. Features: Stable Performance Monolithic Construction Matched Electrical Performance Applications: For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.

SemiGen’s Silicon Schottky Diodes are designed for applications through 40Ghz. The special process technology utilizes various metal schemes to provide excellent performance of Low, Medium, and High Barrier applications. The end result is a low resistance diode with tightly controlled capacitance which allows for optimum performance. Low conversation loss and superior TSS make these diodes ideal for detector / mixer applications with frequency ranges from S band to Ka band as well as modulators, lower power limiters and high speed switches.

Features:

  • Stable Performance
  • Monolithic Construction
  • Matched Electrical Performance

Applications:

For use in designs of doublers, modulators, and double balanced mixers up to 40 GHz.

Supplier's Site

Technical Specifications

  SemiGen
Product Category Schottky Diodes
Product Number SBQ804
Product Name Medium Barrier Bridge Quad
Applications Detector; Mixer; Switching
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details
Schottky SMD 8A 80V Diode and Rectifier - 280-8TQ080SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers