TSI Incorporated Fast Mobility Particle Sizer Spectrometer 3091 3091

Description
The Fast Mobility Particle Sizer™ (FMPS™) spectrometer Model 3091 measures particles in the range from 5.6 to 560 nm with 1 Hz time resolution. This allows users to gather full size distributions of quickly-changing aerosols. This combination of two-decade size distribution and 1 Hz time resolution makes the FMPS spectrometer is a very valuable tool for monitoring particle exposures in rapidly changing environments, such as street canyons, airports, or mines. The FMPS spectrometer 3091 is also valuable for characterizing emissions from rapidly changing sources, such as incineration, cigarettes, or printers. The FMPS spectrometer 3091 offers a total of 32 channels of resolution (16 channels per decade). It uses an electrical mobility measurement technique similar to that used in our SMPS™ spectrometer. However, instead of a CPC, the FMPS spectrometer uses multiple, low-noise electrometers for particle detection. This enables particle-size-distri bution measurements in real time, providing the unique ability to visualize particle events and dynamic changes in particle size distribution. The FMPS spectrometer operates at a high flow rate (10 L/min) to minimize diffusion losses of ultrafine and nanoparticles. It operates at ambient pressure to prevent evaporation of volatile particles, and it requires no consumables. The FMPS spectrometer is easy to transport, set up, and operate. Equipment be configured to measure single or multiple runs continuously for up to 12 hours in length. Its large, color VGA display and built-in control knob provide easy access to instrument features, set-up menus, and data displays.  Applications Particle formation and growth studies Indoor air-quality measurements Environmental research Inhalation toxicology studies Urban canyon studies Transient emission studies from stacks, boilers, and wood burners Included Items Fast Mobility Particle Sizer™ software Features & Benefits Measures particles in the range from 5.6 to 560 nm Measures particle events and size distributions in real time Offers 32 channels of resolution Comprehensive software for data collection and analysis Single-box design for easy transport, set up, and operation
Datasheet
Description
The Fast Mobility Particle Sizer™ (FMPS™) spectrometer Model 3091 measures particles in the range from 5.6 to 560 nm with 1 Hz time resolution. This allows users to gather full size distributions of quickly-changing aerosols. This combination of two-decade size distribution and 1 Hz time resolution makes the FMPS spectrometer is a very valuable tool for monitoring particle exposures in rapidly changing environments, such as street canyons, airports, or mines. The FMPS spectrometer 3091 is also valuable for characterizing emissions from rapidly changing sources, such as incineration, cigarettes, or printers. The FMPS spectrometer 3091 offers a total of 32 channels of resolution (16 channels per decade). It uses an electrical mobility measurement technique similar to that used in our SMPS™ spectrometer. However, instead of a CPC, the FMPS spectrometer uses multiple, low-noise electrometers for particle detection. This enables particle-size-distri bution measurements in real time, providing the unique ability to visualize particle events and dynamic changes in particle size distribution. The FMPS spectrometer operates at a high flow rate (10 L/min) to minimize diffusion losses of ultrafine and nanoparticles. It operates at ambient pressure to prevent evaporation of volatile particles, and it requires no consumables. The FMPS spectrometer is easy to transport, set up, and operate. Equipment be configured to measure single or multiple runs continuously for up to 12 hours in length. Its large, color VGA display and built-in control knob provide easy access to instrument features, set-up menus, and data displays.  Applications Particle formation and growth studies Indoor air-quality measurements Environmental research Inhalation toxicology studies Urban canyon studies Transient emission studies from stacks, boilers, and wood burners Included Items Fast Mobility Particle Sizer™ software Features & Benefits Measures particles in the range from 5.6 to 560 nm Measures particle events and size distributions in real time Offers 32 channels of resolution Comprehensive software for data collection and analysis Single-box design for easy transport, set up, and operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Mobility Particle Sizer Spectrometer 3091 - 3091 - TSI Incorporated
Shoreview, MN, United States
Fast Mobility Particle Sizer Spectrometer 3091
3091
Fast Mobility Particle Sizer Spectrometer 3091 3091
The Fast Mobility Particle Sizer™ (FMPS™) spectrometer Model 3091 measures particles in the range from 5.6 to 560 nm with 1 Hz time resolution. This allows users to gather full size distributions of quickly-changing aerosols. This combination of two-decade size distribution and 1 Hz time resolution makes the FMPS spectrometer is a very valuable tool for monitoring particle exposures in rapidly changing environments, such as street canyons, airports, or mines. The FMPS spectrometer 3091 is also valuable for characterizing emissions from rapidly changing sources, such as incineration, cigarettes, or printers. The FMPS spectrometer 3091 offers a total of 32 channels of resolution (16 channels per decade). It uses an electrical mobility measurement technique similar to that used in our SMPS™ spectrometer. However, instead of a CPC, the FMPS spectrometer uses multiple, low-noise electrometers for particle detection. This enables particle-size-distri bution measurements in real time, providing the unique ability to visualize particle events and dynamic changes in particle size distribution. The FMPS spectrometer operates at a high flow rate (10 L/min) to minimize diffusion losses of ultrafine and nanoparticles. It operates at ambient pressure to prevent evaporation of volatile particles, and it requires no consumables. The FMPS spectrometer is easy to transport, set up, and operate. Equipment be configured to measure single or multiple runs continuously for up to 12 hours in length. Its large, color VGA display and built-in control knob provide easy access to instrument features, set-up menus, and data displays.  Applications Particle formation and growth studies Indoor air-quality measurements Environmental research Inhalation toxicology studies Urban canyon studies Transient emission studies from stacks, boilers, and wood burners Included Items Fast Mobility Particle Sizer™ software Features & Benefits Measures particles in the range from 5.6 to 560 nm Measures particle events and size distributions in real time Offers 32 channels of resolution Comprehensive software for data collection and analysis Single-box design for easy transport, set up, and operation

The Fast Mobility Particle Sizer™ (FMPS™) spectrometer Model 3091 measures particles in the range from 5.6 to 560 nm with 1 Hz time resolution. This allows users to gather full size distributions of quickly-changing aerosols. This combination of two-decade size distribution and 1 Hz time resolution makes the FMPS spectrometer is a very valuable tool for monitoring particle exposures in rapidly changing environments, such as street canyons, airports, or mines. The FMPS spectrometer 3091 is also valuable for characterizing emissions from rapidly changing sources, such as incineration, cigarettes, or printers.

The FMPS spectrometer 3091 offers a total of 32 channels of resolution (16 channels per decade). It uses an electrical mobility measurement technique similar to that used in our SMPS™ spectrometer. However, instead of a CPC, the FMPS spectrometer uses multiple, low-noise electrometers for particle detection. This enables particle-size-distribution measurements in real time, providing the unique ability to visualize particle events and dynamic changes in particle size distribution.

The FMPS spectrometer operates at a high flow rate (10 L/min) to minimize diffusion losses of ultrafine and nanoparticles. It operates at ambient pressure to prevent evaporation of volatile particles, and it requires no consumables.

The FMPS spectrometer is easy to transport, set up, and operate. Equipment be configured to measure single or multiple runs continuously for up to 12 hours in length. Its large, color VGA display and built-in control knob provide easy access to instrument features, set-up menus, and data displays. 

Applications

  • Particle formation and growth studies
  • Indoor air-quality measurements
  • Environmental research
  • Inhalation toxicology studies
  • Urban canyon studies
  • Transient emission studies from stacks, boilers, and wood burners

Included Items

  • Fast Mobility Particle Sizer™ software

Features & Benefits

  • Measures particles in the range from 5.6 to 560 nm
  • Measures particle events and size distributions in real time
  • Offers 32 channels of resolution
  • Comprehensive software for data collection and analysis
  • Single-box design for easy transport, set up, and operation
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 3091
Product Name Fast Mobility Particle Sizer Spectrometer 3091
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 33US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Vibratory Sieve Shaker ANALYSETTE 3 SPARTAN -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Measurement Type Size
Sample Type Powder / Solid; Emulsion
Technology Sieving
View Details
Specs
Measurement Type Count
Sample Type Powder / Solid
Display & Special Features PC Interface / Networkable; Video
View Details