Teledyne LeCroy Datasheets for Signal Generators
Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more
| Product Name | Notes |
|---|---|
| ArbStudio waveform generators meet the needs of today’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive,... | |
| T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50Ω into 50Ω),... | |
| Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They... | |
| The RP4030 is designed specifically to probe a 50Ω DC power/voltage rail. The probe has large built-in offset, low attenuation (noise), and high DC input impedance. Built-in offset and low... | |
| With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control... |