Teledyne LeCroy Generator 9210

Description
The 9210 is a generator from LeCroy. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse Period: 3.33 nsec to 450 msec Frequency: settable from 300 MHz to 2.2 Hz Pulse Width: 1.0 nsec to 450 msec Duty Cycle: alternate format for width. Settable from 1 to 99 percent Pluse Delay: 0 nsec to 450 msec 4 nsec to 450 msec Triggering Modes: Normal; Single; Gated; Burst; External Width Operating Features: Manual Trigger; Double Pulse Mode Pulse Period: 3.33 nsec to 450 msec Frequency: settable from 300 MHz to 2.2 Hz Pulse Width: 1.0 nsec to 450 msec Duty Cycle: alternate format for width. Settable from 1 to 99 percent Pluse Delay: 0 nsec to 450 msec 4 nsec to 450 msec Triggering Modes: Normal; Single; Gated; Burst; External Width Operating Features: Manual Trigger; Double Pulse Mode
Description
The 9210 is a generator from LeCroy. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse Period: 3.33 nsec to 450 msec Frequency: settable from 300 MHz to 2.2 Hz Pulse Width: 1.0 nsec to 450 msec Duty Cycle: alternate format for width. Settable from 1 to 99 percent Pluse Delay: 0 nsec to 450 msec 4 nsec to 450 msec Triggering Modes: Normal; Single; Gated; Burst; External Width Operating Features: Manual Trigger; Double Pulse Mode Pulse Period: 3.33 nsec to 450 msec Frequency: settable from 300 MHz to 2.2 Hz Pulse Width: 1.0 nsec to 450 msec Duty Cycle: alternate format for width. Settable from 1 to 99 percent Pluse Delay: 0 nsec to 450 msec 4 nsec to 450 msec Triggering Modes: Normal; Single; Gated; Burst; External Width Operating Features: Manual Trigger; Double Pulse Mode

Suppliers

Company
Product
Description
Supplier Links
Generator 9210
The 9210 is a generator from LeCroy. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Pulse Period: 3.33 nsec to 450 msec Frequency: settable from 300 MHz to 2.2 Hz Pulse Width: 1.0 nsec to 450 msec Duty Cycle: alternate format for width. Settable from 1 to 99 percent Pluse Delay: 0 nsec to 450 msec 4 nsec to 450 msec Triggering Modes: Normal; Single; Gated; Burst; External Width Operating Features: Manual Trigger; Double Pulse Mode Pulse Period: 3.33 nsec to 450 msec Frequency: settable from 300 MHz to 2.2 Hz Pulse Width: 1.0 nsec to 450 msec Duty Cycle: alternate format for width. Settable from 1 to 99 percent Pluse Delay: 0 nsec to 450 msec 4 nsec to 450 msec Triggering Modes: Normal; Single; Gated; Burst; External Width Operating Features: Manual Trigger; Double Pulse Mode

The 9210 is a generator from LeCroy. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Pulse Period: 3.33 nsec to 450 msec
  • Frequency: settable from 300 MHz to 2.2 Hz
  • Pulse Width: 1.0 nsec to 450 msec
  • Duty Cycle: alternate format for width. Settable from 1 to 99 percent
  • Pluse Delay: 0 nsec to 450 msec
  • 4 nsec to 450 msec
  • Triggering Modes: Normal; Single; Gated; Burst; External Width
  • Operating Features: Manual Trigger; Double Pulse Mode
  • Pulse Period: 3.33 nsec to 450 msec
  • Frequency: settable from 300 MHz to 2.2 Hz
  • Pulse Width: 1.0 nsec to 450 msec
  • Duty Cycle: alternate format for width. Settable from 1 to 99 percent
  • Pluse Delay: 0 nsec to 450 msec
  • 4 nsec to 450 msec
  • Triggering Modes: Normal; Single; Gated; Burst; External Width
  • Operating Features: Manual Trigger; Double Pulse Mode
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 9210
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details