Teledyne LeCroy Datasheets for Condition Monitors and Fault Detectors
Condition monitors and fault detectors find faults in mechanical, electrical, optical or other systems before a system failure condition occurs. An example of a fault in an electrical system is an arching circuit breaker. An example of a fault in a mechanical system is a failed roller bearing. Both mechanical and electrical faults produce characteristic sounds, which can be detected using air or structure borne acoustic detection techniques.
Condition Monitors and Fault Detectors : Learn more
| Product Name | Notes |
|---|---|
| Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps... |