Teledyne LeCroy Function/Arbitrary Waveform Generator WaveStation 2000/3000

Description
With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The large color display and simple user interface make it easy to generate a wide range of waveforms. High Performance and Signal Fidelity High performance hardware enables WaveStation to create accurate stable waveforms. High sample rate and resolution combined with low jitter and harmonic distortion means waveforms seen on the display are accurately created and outputted by the hardware. Extensive Waveform Library Easily create basic sine, square, ramp, pulse, and noise waveforms. In addition, access over 40 advanced arbitrary waveforms preloaded on WaveStation. Edit waveforms using the WaveStation PC software with point-by-point manual waveform design or waveform drawing tools. Use digital filtering tools for advanced waveform creation. Connectivity and Communication With standard USB and GPIB connectivity it is easy to control WaveStation remotely or integrate it in to a test system. All necessary I/O for synchronization can be accessed on the rear panel. A front panel USB port provides an easy way to save waveforms. Simple, Fast Waveform Creation The intuitive front panel provides easy access to waveforms, modulation and operating modes. The large display shows all relevant waveform parameters and waveform shape. Included PC software provides a graphical interface for quickly modifying waveforms with point-by-point editing, digital filtering and waveform drawing tools. Key Features High performance with 14-bit resolution, up to 500 MS/s sample rate and up to 512 kpts memory 2 channels on all models Large color display for easy waveform preview Over 40 built-in arbitrary waveforms Linear & Logarithmic sweeps and burst operation USB and GPIB connectivity Graphical waveform editing software for PC
Datasheet
Description
With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The large color display and simple user interface make it easy to generate a wide range of waveforms. High Performance and Signal Fidelity High performance hardware enables WaveStation to create accurate stable waveforms. High sample rate and resolution combined with low jitter and harmonic distortion means waveforms seen on the display are accurately created and outputted by the hardware. Extensive Waveform Library Easily create basic sine, square, ramp, pulse, and noise waveforms. In addition, access over 40 advanced arbitrary waveforms preloaded on WaveStation. Edit waveforms using the WaveStation PC software with point-by-point manual waveform design or waveform drawing tools. Use digital filtering tools for advanced waveform creation. Connectivity and Communication With standard USB and GPIB connectivity it is easy to control WaveStation remotely or integrate it in to a test system. All necessary I/O for synchronization can be accessed on the rear panel. A front panel USB port provides an easy way to save waveforms. Simple, Fast Waveform Creation The intuitive front panel provides easy access to waveforms, modulation and operating modes. The large display shows all relevant waveform parameters and waveform shape. Included PC software provides a graphical interface for quickly modifying waveforms with point-by-point editing, digital filtering and waveform drawing tools. Key Features High performance with 14-bit resolution, up to 500 MS/s sample rate and up to 512 kpts memory 2 channels on all models Large color display for easy waveform preview Over 40 built-in arbitrary waveforms Linear & Logarithmic sweeps and burst operation USB and GPIB connectivity Graphical waveform editing software for PC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function/Arbitrary Waveform Generator - WaveStation 2000/3000 - Teledyne LeCroy
Chestnut Ridge, NY, USA
Function/Arbitrary Waveform Generator
WaveStation 2000/3000
Function/Arbitrary Waveform Generator WaveStation 2000/3000
With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The large color display and simple user interface make it easy to generate a wide range of waveforms. High Performance and Signal Fidelity High performance hardware enables WaveStation to create accurate stable waveforms. High sample rate and resolution combined with low jitter and harmonic distortion means waveforms seen on the display are accurately created and outputted by the hardware. Extensive Waveform Library Easily create basic sine, square, ramp, pulse, and noise waveforms. In addition, access over 40 advanced arbitrary waveforms preloaded on WaveStation. Edit waveforms using the WaveStation PC software with point-by-point manual waveform design or waveform drawing tools. Use digital filtering tools for advanced waveform creation. Connectivity and Communication With standard USB and GPIB connectivity it is easy to control WaveStation remotely or integrate it in to a test system. All necessary I/O for synchronization can be accessed on the rear panel. A front panel USB port provides an easy way to save waveforms. Simple, Fast Waveform Creation The intuitive front panel provides easy access to waveforms, modulation and operating modes. The large display shows all relevant waveform parameters and waveform shape. Included PC software provides a graphical interface for quickly modifying waveforms with point-by-point editing, digital filtering and waveform drawing tools. Key Features High performance with 14-bit resolution, up to 500 MS/s sample rate and up to 512 kpts memory 2 channels on all models Large color display for easy waveform preview Over 40 built-in arbitrary waveforms Linear & Logarithmic sweeps and burst operation USB and GPIB connectivity Graphical waveform editing software for PC

With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The large color display and simple user interface make it easy to generate a wide range of waveforms.

High Performance and Signal Fidelity

High performance hardware enables WaveStation to create accurate stable waveforms. High sample rate and resolution combined with low jitter and harmonic distortion means waveforms seen on the display are accurately created and outputted by the hardware.

Extensive Waveform Library

Easily create basic sine, square, ramp, pulse, and noise waveforms. In addition, access over 40 advanced arbitrary waveforms preloaded on WaveStation. Edit waveforms using the WaveStation PC software with point-by-point manual waveform design or waveform drawing tools. Use digital filtering tools for advanced waveform creation.

Connectivity and Communication

With standard USB and GPIB connectivity it is easy to control WaveStation remotely or integrate it in to a test system. All necessary I/O for synchronization can be accessed on the rear panel. A front panel USB port provides an easy way to save waveforms.

Simple, Fast Waveform Creation

The intuitive front panel provides easy access to waveforms, modulation and operating modes. The large display shows all relevant waveform parameters and waveform shape. Included PC software provides a graphical interface for quickly modifying waveforms with point-by-point editing, digital filtering and waveform drawing tools.

Key Features

  • High performance with 14-bit resolution, up to 500 MS/s sample rate and up to 512 kpts memory
  • 2 channels on all models
  • Large color display for easy waveform preview
  • Over 40 built-in arbitrary waveforms
  • Linear & Logarithmic sweeps and burst operation
  • USB and GPIB connectivity
  • Graphical waveform editing software for PC
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Signal Generators
Product Number WaveStation 2000/3000
Product Name Function/Arbitrary Waveform Generator
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Triangle/Bump, Arbitrary
Form Factor Portable; Fixed (optional feature)
Operating Modes Manual, External, Internal Trigger and Burst
Waveforms Sine, Square, Ramp, Pulse, Noise, Arbitrary
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Waveform Generator - SDG2082X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details