Teledyne Technologies Incorporated Function Generator, DDS T3AFG200

Description
200MHz Channel Display Type
Request a Quote Datasheet
Description
200MHz Channel Display Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator, DDS - 1133-T3AFG200-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, DDS
1133-T3AFG200-ND
Function Generator, DDS 1133-T3AFG200-ND
200MHz Channel Display Type

200MHz Channel Display Type

Buy Now Datasheet
Arbitrary Waveform Generators - 2151927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arbitrary Waveform Generators
2151927
Arbitrary Waveform Generators 2151927
RSCAL(2151094) 200 MHz, 2.4 GS/s, 20 Mpt

RSCAL(2151094) 200 MHz, 2.4 GS/s, 20 Mpt

Supplier's Site
Arbitrary Waveform Generators - 2151094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Arbitrary Waveform Generators
2151094
Arbitrary Waveform Generators 2151094
200 MHz, 2.4 GS/s, 20 Mpts, 2 Ch, 20 Vpp

200 MHz, 2.4 GS/s, 20 Mpts, 2 Ch, 20 Vpp

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Signal Generators Signal Generators Signal Generators
Product Number 1133-T3AFG200-ND 2151927 2151094
Product Name Function Generator, DDS Arbitrary Waveform Generators Arbitrary Waveform Generators
Generator Type Function; Sweep
Waveforms Sine, Square, Ramp, Pulse
Display Digital Video
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Arbitrary Waveform Generators - 2154789 - RS Components, Ltd.
Specs
Inputs 2
Maximum 0.2000 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details