Teledyne LeCroy Arbitrary Waveform Generator LW420

Description
The LW420 is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Waveforms Sine, 1 Hz - 100 MHz Square, 1 Hz - 50 MHz Triangle, 1 Hz - 25 MHz Ramp, 1 Hz - 25 MHz Pulse, (period) 20 ns - maximum memory DC Standard Functions Sine, Square, Triangle, Ramp, Pulse, DC Equation Editor Waveform (array) Math Waveform import from digital oscilloscope or floppy disk Waveform Feature Time Resolution: 100 ps Available Memory: 256k/channel standard Minimum Segment Length: 64 pts Maximum Segment Length: Up to available memory Number of Links: 512 for 256k memory, 2048 for 1M memory The LeCroy LW420 Arbitrary Waveform generator is an ideal source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems. The 1 Megabyte memory supports long test waveforms where the duty cycle of a pulsed waveform can be varied over a wide range without loss of signal continuity. Dynamically Stepping Duty Cycle From 1% To 99%.
Description
The LW420 is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Waveforms Sine, 1 Hz - 100 MHz Square, 1 Hz - 50 MHz Triangle, 1 Hz - 25 MHz Ramp, 1 Hz - 25 MHz Pulse, (period) 20 ns - maximum memory DC Standard Functions Sine, Square, Triangle, Ramp, Pulse, DC Equation Editor Waveform (array) Math Waveform import from digital oscilloscope or floppy disk Waveform Feature Time Resolution: 100 ps Available Memory: 256k/channel standard Minimum Segment Length: 64 pts Maximum Segment Length: Up to available memory Number of Links: 512 for 256k memory, 2048 for 1M memory The LeCroy LW420 Arbitrary Waveform generator is an ideal source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems. The 1 Megabyte memory supports long test waveforms where the duty cycle of a pulsed waveform can be varied over a wide range without loss of signal continuity. Dynamically Stepping Duty Cycle From 1% To 99%.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - LW420 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
LW420
Arbitrary Waveform Generator LW420
The LW420 is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Waveforms Sine, 1 Hz - 100 MHz Square, 1 Hz - 50 MHz Triangle, 1 Hz - 25 MHz Ramp, 1 Hz - 25 MHz Pulse, (period) 20 ns - maximum memory DC Standard Functions Sine, Square, Triangle, Ramp, Pulse, DC Equation Editor Waveform (array) Math Waveform import from digital oscilloscope or floppy disk Waveform Feature Time Resolution: 100 ps Available Memory: 256k/channel standard Minimum Segment Length: 64 pts Maximum Segment Length: Up to available memory Number of Links: 512 for 256k memory, 2048 for 1M memory The LeCroy LW420 Arbitrary Waveform generator is an ideal source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems. The 1 Megabyte memory supports long test waveforms where the duty cycle of a pulsed waveform can be varied over a wide range without loss of signal continuity. Dynamically Stepping Duty Cycle From 1% To 99%.

The LW420 is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Waveforms
  • Sine, 1 Hz - 100 MHz
  • Square, 1 Hz - 50 MHz
  • Triangle, 1 Hz - 25 MHz
  • Ramp, 1 Hz - 25 MHz
  • Pulse, (period) 20 ns - maximum memory
  • DC
  • Standard Functions
  • Sine, Square, Triangle, Ramp, Pulse, DC
  • Equation Editor
  • Waveform (array) Math
  • Waveform import from digital oscilloscope or floppy disk
  • Waveform Feature Time Resolution: 100 ps
  • Available Memory: 256k/channel standard
  • Minimum Segment Length: 64 pts
  • Maximum Segment Length: Up to available memory
  • Number of Links: 512 for 256k memory, 2048 for 1M memory

The LeCroy LW420 Arbitrary Waveform generator is an ideal source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems.
The 1 Megabyte memory supports long test waveforms where the duty cycle of a pulsed waveform can be varied over a wide range without loss of signal continuity.

Dynamically Stepping Duty Cycle From 1% To 99%.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number LW420
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details