Teledyne LeCroy Arbitrary Waveform Generator LW420B

Description
The LW420B is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 100 ps feature placement and Single Point Resolution 2 Channels Versions Generate complex, phase synchronized signals on two channels Continuously Variable Sample Clock from 6 MHz to 400 MHz with 1 Hz Resolution Live Control of Edge Timing and Pulse Amplitude while viewing Output Wave Stand alone design, no PC required 8 Bits of Vertical Resolution Up to 1 Mbyte of Playback Waveform Memory per channel FastSwitch Group Sequence Test Mode provides Random Access to sequences with an Access Time of under 11 ms Internal Disk drives for Project, Sequence, and Waveform Storage Digital Output option provides 8-Bit TTL and ECL Digital Outputs corresponding to the Wave on the Analog Output, Special Digital Editing Mode useful in creating Data Patterns The LeCroy LW420B Arbitrary Waveform Generator is an excellent source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems.
Description
The LW420B is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 100 ps feature placement and Single Point Resolution 2 Channels Versions Generate complex, phase synchronized signals on two channels Continuously Variable Sample Clock from 6 MHz to 400 MHz with 1 Hz Resolution Live Control of Edge Timing and Pulse Amplitude while viewing Output Wave Stand alone design, no PC required 8 Bits of Vertical Resolution Up to 1 Mbyte of Playback Waveform Memory per channel FastSwitch Group Sequence Test Mode provides Random Access to sequences with an Access Time of under 11 ms Internal Disk drives for Project, Sequence, and Waveform Storage Digital Output option provides 8-Bit TTL and ECL Digital Outputs corresponding to the Wave on the Analog Output, Special Digital Editing Mode useful in creating Data Patterns The LeCroy LW420B Arbitrary Waveform Generator is an excellent source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - LW420B - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
LW420B
Arbitrary Waveform Generator LW420B
The LW420B is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 100 ps feature placement and Single Point Resolution 2 Channels Versions Generate complex, phase synchronized signals on two channels Continuously Variable Sample Clock from 6 MHz to 400 MHz with 1 Hz Resolution Live Control of Edge Timing and Pulse Amplitude while viewing Output Wave Stand alone design, no PC required 8 Bits of Vertical Resolution Up to 1 Mbyte of Playback Waveform Memory per channel FastSwitch Group Sequence Test Mode provides Random Access to sequences with an Access Time of under 11 ms Internal Disk drives for Project, Sequence, and Waveform Storage Digital Output option provides 8-Bit TTL and ECL Digital Outputs corresponding to the Wave on the Analog Output, Special Digital Editing Mode useful in creating Data Patterns The LeCroy LW420B Arbitrary Waveform Generator is an excellent source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems.

The LW420B is a Arbitrary Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 100 ps feature placement and Single Point Resolution
  • 2 Channels Versions
  • Generate complex, phase synchronized signals on two channels
  • Continuously Variable Sample Clock from 6 MHz to 400 MHz with 1 Hz Resolution
  • Live Control of Edge Timing and Pulse Amplitude while viewing Output Wave
  • Stand alone design, no PC required
  • 8 Bits of Vertical Resolution
  • Up to 1 Mbyte of Playback Waveform Memory per channel
  • FastSwitch Group Sequence Test Mode provides Random Access to sequences with an Access Time of under 11 ms
  • Internal Disk drives for Project, Sequence, and Waveform Storage
  • Digital Output option provides 8-Bit TTL and ECL Digital Outputs corresponding to the Wave on the Analog Output, Special Digital Editing Mode useful in creating Data Patterns

The LeCroy LW420B Arbitrary Waveform Generator is an excellent source of pulse width modulated (PWM) signals commonly used in power, industrial control, and automotive electronics systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number LW420B
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Waveform Generator - SDG6052X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1882697 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
View Details