Teledyne LeCroy Arbitrary Waveform Generator ArbStudio 1102 Series

Description
ArbStudio waveform generators meet the needs of today’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface. Unmatched Performance ArbStudio combines 125 MHz bandwidth with long 2 Mpts/Ch memory, fast 1 GS/s sample rate and high 16-bit resolution to provide performance unmatched by other generators. Other instruments make trade-offs between these specifications, only ArbStudio provides leading specification in every category. Along with this unmatched performance is the variety of models providing both 2 and 4 channel configurations as well as a digital pattern generator of up to 36 channels. Flexibility With both Arbitrary and Direct Digital Synthesis (DDS) ArbStudio offers extremely flexible generation capabilities. Math and noise functions are built-in and can be combined with waveforms. Up to 8 total 4 channel models can be synchronized with the AS-SYNC cable. Pulse-Width Modulation Creating PWM signals has never been easier thanks to a dedicated control panel designed just for PWM waveforms. Easily set modulation shape, duty cycle and all other aspects of the PWM plus configure different settings for each channel. Key Features Outstanding performance with 16-bit, 1 GS/s sample rate and 2 Mpts/Ch 2 and 4 channel models Digital pattern generator PWM mode Sweep and burst modes Modulation – AM, FM, PM, ASK, SK, PSK Synchronize multiple devices for up to 32 channels Easy access to basic function generator mode
Datasheet
Description
ArbStudio waveform generators meet the needs of today’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface. Unmatched Performance ArbStudio combines 125 MHz bandwidth with long 2 Mpts/Ch memory, fast 1 GS/s sample rate and high 16-bit resolution to provide performance unmatched by other generators. Other instruments make trade-offs between these specifications, only ArbStudio provides leading specification in every category. Along with this unmatched performance is the variety of models providing both 2 and 4 channel configurations as well as a digital pattern generator of up to 36 channels. Flexibility With both Arbitrary and Direct Digital Synthesis (DDS) ArbStudio offers extremely flexible generation capabilities. Math and noise functions are built-in and can be combined with waveforms. Up to 8 total 4 channel models can be synchronized with the AS-SYNC cable. Pulse-Width Modulation Creating PWM signals has never been easier thanks to a dedicated control panel designed just for PWM waveforms. Easily set modulation shape, duty cycle and all other aspects of the PWM plus configure different settings for each channel. Key Features Outstanding performance with 16-bit, 1 GS/s sample rate and 2 Mpts/Ch 2 and 4 channel models Digital pattern generator PWM mode Sweep and burst modes Modulation – AM, FM, PM, ASK, SK, PSK Synchronize multiple devices for up to 32 channels Easy access to basic function generator mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - ArbStudio 1102 Series - Teledyne LeCroy
Chestnut Ridge, NY, USA
Arbitrary Waveform Generator
ArbStudio 1102 Series
Arbitrary Waveform Generator ArbStudio 1102 Series
ArbStudio waveform generators meet the needs of today’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface. Unmatched Performance ArbStudio combines 125 MHz bandwidth with long 2 Mpts/Ch memory, fast 1 GS/s sample rate and high 16-bit resolution to provide performance unmatched by other generators. Other instruments make trade-offs between these specifications, only ArbStudio provides leading specification in every category. Along with this unmatched performance is the variety of models providing both 2 and 4 channel configurations as well as a digital pattern generator of up to 36 channels. Flexibility With both Arbitrary and Direct Digital Synthesis (DDS) ArbStudio offers extremely flexible generation capabilities. Math and noise functions are built-in and can be combined with waveforms. Up to 8 total 4 channel models can be synchronized with the AS-SYNC cable. Pulse-Width Modulation Creating PWM signals has never been easier thanks to a dedicated control panel designed just for PWM waveforms. Easily set modulation shape, duty cycle and all other aspects of the PWM plus configure different settings for each channel. Key Features Outstanding performance with 16-bit, 1 GS/s sample rate and 2 Mpts/Ch 2 and 4 channel models Digital pattern generator PWM mode Sweep and burst modes Modulation – AM, FM, PM, ASK, SK, PSK Synchronize multiple devices for up to 32 channels Easy access to basic function generator mode

ArbStudio waveform generators meet the needs of today’s engineers and technicians with uncompromised performance, a wide variety of signal types, modulation schemes and generation modes all controlled through an intuitive, easy to use software interface.

Unmatched Performance

ArbStudio combines 125 MHz bandwidth with long 2 Mpts/Ch memory, fast 1 GS/s sample rate and high 16-bit resolution to provide performance unmatched by other generators. Other instruments make trade-offs between these specifications, only ArbStudio provides leading specification in every category. Along with this unmatched performance is the variety of models providing both 2 and 4 channel configurations as well as a digital pattern generator of up to 36 channels.

Flexibility

With both Arbitrary and Direct Digital Synthesis (DDS) ArbStudio offers extremely flexible generation capabilities. Math and noise functions are built-in and can be combined with waveforms. Up to 8 total 4 channel models can be synchronized with the AS-SYNC cable.

Pulse-Width Modulation

Creating PWM signals has never been easier thanks to a dedicated control panel designed just for PWM waveforms. Easily set modulation shape, duty cycle and all other aspects of the PWM plus configure different settings for each channel.

Key Features

  • Outstanding performance with 16-bit, 1 GS/s sample rate and 2 Mpts/Ch
  • 2 and 4 channel models
  • Digital pattern generator
  • PWM mode
  • Sweep and burst modes
  • Modulation – AM, FM, PM, ASK, SK, PSK
  • Synchronize multiple devices for up to 32 channels
  • Easy access to basic function generator mode
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Signal Generators
Product Number ArbStudio 1102 Series
Product Name Arbitrary Waveform Generator
Device Type Generator
Generator Type Continuous Wave; Function; Triangle/Bump, Arbitrary
Form Factor Portable
Operating Modes Single, Continuous, Stepped, Sweep, Burst
Waveforms Sine, Cosine, Triangle, Rectangle, Sawtooth, Ramp, Pulse, Sinc, Exponential, Sweep, DC, Noise, From File, Arbitrary
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8092707 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details