Teledyne LeCroy T3AFG500
500 MHz, 2.4 GS/s, 20 Mpts, 2 Ch, 20 Vpp
500MHz Arbitrary, Sweep Function Generator, DDS 1 Channel Sine, Square, Ramp, Pulse Display Type TFT - Color LCD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Signal Generators | Signal Generators | Signal Generators |
| Product Number | 2151943 | 2151096 | 1133-T3AFG500-ND |
| Product Name | Arbitrary Waveform Generators | Arbitrary Waveform Generators | Function Generator, DDS |
| Generator Type | Pulse | Pulse | Function; Sweep |
| Inputs | 2 | 2 | |
| Minimum | 1.00E-6 MHz |