Teledyne LeCroy Arbitrary Waveform Generator LW420A

Description
The LW420A is a Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: The LeCroy LW420A WaveStation is a dual channel, 400 MSa/s Arbitrary Waveform Generator (AWG) that brings together high performance with the flexibility and capability needed to quickly generate long, complex waveforms. The LW420A WaveStation offers more than just great technical specifications. It provides a high level of functionality and ease of use while eliminating many of the traditional obstacles of AWGs.
Description
The LW420A is a Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: The LeCroy LW420A WaveStation is a dual channel, 400 MSa/s Arbitrary Waveform Generator (AWG) that brings together high performance with the flexibility and capability needed to quickly generate long, complex waveforms. The LW420A WaveStation offers more than just great technical specifications. It provides a high level of functionality and ease of use while eliminating many of the traditional obstacles of AWGs.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - LW420A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
LW420A
Arbitrary Waveform Generator LW420A
The LW420A is a Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: The LeCroy LW420A WaveStation is a dual channel, 400 MSa/s Arbitrary Waveform Generator (AWG) that brings together high performance with the flexibility and capability needed to quickly generate long, complex waveforms. The LW420A WaveStation offers more than just great technical specifications. It provides a high level of functionality and ease of use while eliminating many of the traditional obstacles of AWGs.

The LW420A is a Waveform Generator from LeCroy. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

The LeCroy LW420A WaveStation is a dual channel, 400 MSa/s Arbitrary Waveform Generator (AWG) that brings together high performance with the flexibility and capability needed to quickly generate long, complex waveforms. The LW420A WaveStation offers more than just great technical specifications. It provides a high level of functionality and ease of use while eliminating many of the traditional obstacles of AWGs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number LW420A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details
Arbitrary Waveform Generators - 8092707 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details