Teledyne LeCroy High Definition Dual Channel Arbitrary Waveform Generator T3AWG Series

Description
T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50Ω into 50Ω), 128 Mpts/ch memory (optional 1 Gpts/ch), a maximum sampling rate of 1.2 GS/s and a max sinewave frequency of 250 MHz and 350 MHz respectively. The baseline HW voltage offset capability provide the unmatched ability to generate ±24 V or 48V output voltage window (50Ω into High Impedance). Key Features Available in 250 MHz and 350 MHz models. 2 channel modes. 16-bit vertical resolution. Max Sampling rate of 1.2 GS/s. Max sinewave frequency of 250 MHz and 350 MHz respectively. The disruptive and innovative architecture enables to generate/add 8 channel digital patterns and to operate all models in true arbitrary mode or Direct Digital Synthesis (DDS) mode. Thanks to their high performance, versatile functionality and outstanding usability, the HD T3AWG3252-3352 are the ideal AWG generators for today's and tomorrow's test challenges.
Datasheet
Description
T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50Ω into 50Ω), 128 Mpts/ch memory (optional 1 Gpts/ch), a maximum sampling rate of 1.2 GS/s and a max sinewave frequency of 250 MHz and 350 MHz respectively. The baseline HW voltage offset capability provide the unmatched ability to generate ±24 V or 48V output voltage window (50Ω into High Impedance). Key Features Available in 250 MHz and 350 MHz models. 2 channel modes. 16-bit vertical resolution. Max Sampling rate of 1.2 GS/s. Max sinewave frequency of 250 MHz and 350 MHz respectively. The disruptive and innovative architecture enables to generate/add 8 channel digital patterns and to operate all models in true arbitrary mode or Direct Digital Synthesis (DDS) mode. Thanks to their high performance, versatile functionality and outstanding usability, the HD T3AWG3252-3352 are the ideal AWG generators for today's and tomorrow's test challenges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Definition Dual Channel Arbitrary Waveform Generator - T3AWG Series - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition Dual Channel Arbitrary Waveform Generator
T3AWG Series
High Definition Dual Channel Arbitrary Waveform Generator T3AWG Series
T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50Ω into 50Ω), 128 Mpts/ch memory (optional 1 Gpts/ch), a maximum sampling rate of 1.2 GS/s and a max sinewave frequency of 250 MHz and 350 MHz respectively. The baseline HW voltage offset capability provide the unmatched ability to generate ±24 V or 48V output voltage window (50Ω into High Impedance). Key Features Available in 250 MHz and 350 MHz models. 2 channel modes. 16-bit vertical resolution. Max Sampling rate of 1.2 GS/s. Max sinewave frequency of 250 MHz and 350 MHz respectively. The disruptive and innovative architecture enables to generate/add 8 channel digital patterns and to operate all models in true arbitrary mode or Direct Digital Synthesis (DDS) mode. Thanks to their high performance, versatile functionality and outstanding usability, the HD T3AWG3252-3352 are the ideal AWG generators for today's and tomorrow's test challenges.

T3AWG3252 and T3WAG3352 are two high definition high performance Arbitrary Waveform Generators (HD AWG) consisting of 2 channels, 16 bit vertical resolution, 12 Vpp max output voltage (50Ω into 50Ω), 128 Mpts/ch memory (optional 1 Gpts/ch), a maximum sampling rate of 1.2 GS/s and a max sinewave frequency of 250 MHz and 350 MHz respectively. The baseline HW voltage offset capability provide the unmatched ability to generate ±24 V or 48V output voltage window (50Ω into High Impedance).

Key Features

  • Available in 250 MHz and 350 MHz models.
  • 2 channel modes.
  • 16-bit vertical resolution.
  • Max Sampling rate of 1.2 GS/s.
  • Max sinewave frequency of 250 MHz and 350 MHz respectively.

The disruptive and innovative architecture enables to generate/add 8 channel digital patterns and to operate all models in true arbitrary mode or Direct Digital Synthesis (DDS) mode. Thanks to their high performance, versatile functionality and outstanding usability, the HD T3AWG3252-3352 are the ideal AWG generators for today's and tomorrow's test challenges.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Signal Generators
Product Number T3AWG Series
Product Name High Definition Dual Channel Arbitrary Waveform Generator
Device Type Generator
Generator Type Arbitrary
Form Factor Portable
User Interface Front Panel
Display Video
Unlock Full Specs
to access all available technical data

Similar Products

UTG4122A 120MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4122A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details