For small labs, controls pressure differential and temperature.
The SureFlow™ Room Pressure Controller Model 8636 is an ideal digital controller for laboratories with fume hoods and are designed to actually measure the room pressure differential used to prevent chemical vapors from escaping outside the lab. This controller will modulate supply and general exhaust air flows to maintain laboratory ventilation and the room pressure differential, to comply with standards such as NFPA45-2000 and ANSI Z9.5-2003.
As a stand-alone device, the Model 8636 modulates the supply and general exhaust dampers to ensure proper pressurization. It will also maintain minimum supply volumes for ventilation (Air Changes Per Hour) and cooling and controls the temperature of the laboratory space, by modulating the reheat and the supply air volume.
The Model 8636 easily integrates to the building management system using either alarm relays or digital communications. The Model 8636 supports the open Modbus® protocol.
Applications
Laboratories
Included Items
Digital interface module
Through-the-wall pressure sensor
Controller output cable, 25 ft
Transformer, 120:24 VAC
Transformer cable, 25 ft
Features & Benefits
Stand-alone pressure control provides system reliability
Direct pressure measurement provides continuous, closed-loop control
Audible and visual alarms warn staff if corrective action needed
Network communications allow for building-wide control efficiencies
Convenient keypad and display support local programming
Passwords prevent unauthorized access to controller functions
For small labs, controls pressure differential and temperature.
The SureFlow™ Room Pressure Controller Model 8636 is an ideal digital controller for laboratories with fume hoods and are designed to actually measure the room pressure differential used to prevent chemical vapors from escaping outside the lab. This controller will modulate supply and general exhaust air flows to maintain laboratory ventilation and the room pressure differential, to comply with standards such as NFPA45-2000 and ANSI Z9.5-2003.
As a stand-alone device, the Model 8636 modulates the supply and general exhaust dampers to ensure proper pressurization. It will also maintain minimum supply volumes for ventilation (Air Changes Per Hour) and cooling and controls the temperature of the laboratory space, by modulating the reheat and the supply air volume.
The Model 8636 easily integrates to the building management system using either alarm relays or digital communications. The Model 8636 supports the open Modbus® protocol.
Applications
Included Items
- Digital interface module
- Through-the-wall pressure sensor
- Controller output cable, 25 ft
- Transformer, 120:24 VAC
- Transformer cable, 25 ft
Features & Benefits
- Stand-alone pressure control provides system reliability
- Direct pressure measurement provides continuous, closed-loop control
- Audible and visual alarms warn staff if corrective action needed
- Network communications allow for building-wide control efficiencies
- Convenient keypad and display support local programming
- Passwords prevent unauthorized access to controller functions