WorldWide Electric Corporation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| * 24 Volt coil available for all ratings | |
| 5 - 700 HP Overload rated 350% for 30 seconds Line start full voltage bypass Soft start - soft stop Completely programmable 2 or 3 wire control Dual ramps Copper... | |
|
Contactors & Overload Relays, Definite Purpose Contactors, Definite Purpose AC Contactors -- WH30-24
Contactors & Overload Relays, Definite Purpose Contactors, Definite Purpose AC Contactors -- WH40-24
Contactors & Overload Relays, Definite Purpose Contactors, Definite Purpose AC Contactors -- WH50-24
Contactors & Overload Relays, Definite Purpose Contactors, Definite Purpose AC Contactors -- WH60-24
Contactors & Overload Relays, Definite Purpose Contactors, Definite Purpose AC Contactors -- WH75-24
|
Cushioned, isolated coil Reinforced thermoset polyester housing Large terminals for easy wiring Power termination options (screw terminals or lug terminals with quick connects) Applications Air conditioning and heating Ventilating and... |
| Reduces manufacturing costs by providing pump start, protection, and control all in one package with trip inputs built in for trip sensors (Murphy trips), such as suction and discharge pressure,... | |
| Separate Start & Run Overload Protection with two programmable overload trip curves which allow for the thermal capacity required to start the load, while providing more closely matched overload protection... | |
| Service entrance rated Simple operation / easy to use NEMA 4 enclosure Full panel surge protection Advanced motor protection Circuit breaker and door operator disconnect (fused disconnect on 20 HP... | |
| True 3-Phase Starter with Internal Bypass Rated at 350% FLA for 30 Seconds White Finish Inside and Outside UL489 Protected CPT Line and Load 230/460 V CPT for 120 VAC... | |
| True 3-Phase Starter NEMA 4 Enclosure White Finish Inside and Outside Rated at 350% FLA for 30 Seconds Same Technical Specifications as the WORLDSTART iQ Softstarter 2 and 3-Wire Start... | |
| True 3-Phase Starter Rated at 450% FLA for 30 Seconds 2 and 3-Wire Start Design Standard NEMA 4 Enclosure White Finish Inside and Outside Same Technical Specifications as the WORLDSTART... | |
| Two (2) motor sets Constant current and current ramp start Advanced adaptive control starting / stopping Kickstart starting Coast-to-stop and ramp-to-stop DC brake Soft brake Jog (forward and reverse) Inside... | |
| With motor-saver technology Same NEMA 4/12 enclosure as combination unit Service Entrance Rated Auto-synchronization Heavy duty full voltage rated integral bypass 120 Volt controls power transformer Programmable electronic overload Two... |
| << Prev |