WorldWide Electric Corporation Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| AC Supply Voltage 2300, 3300, 4160, 6000/7200V, 11-15kV VAC +10% to -15%, 50/60 Hz line voltages HP Ratings Up to 10,000HP @ 7.2kV (800 Amps max) Up to 20,000HP @... | |
| Four point AC coil can be wired on top, bottom or diagonally Direct mount 3RU11 overload relays to create starters Snap-on auxiliary contacts, surge suppressors and timers 3RT01 contactors are... | |
| Heavy duty NEMA starters Fully gasketed NEMA 3R rainproof enclosures 100 KA interrupting capacity with class R fuses Solid state or ambient compensated bi-metal overload relays Copper grounding lug for... | |
| ON/OFF rotary handle with lockout and visible trip indication Adjustment dial for setting to motor FLA (standards only) Low voltage protection (LVP) option Short circuit trip at 13 times the... | |
| Soft starting and smooth ramp-down Stepless starting Reduction of current peaks Reduced load on the power supply network Reduction of the mechanical load in the operating mechanism Avoidance of mains... | |
| Solid state ESP200 overload relay Wide range of enclosure types available Flexibility with field modifications 100 KA short circuit current rating when protected with class R fuses to 600V Industrial... |
| << Prev | Next >> |