Four point AC coil can be wired on top, bottom or diagonally
Direct mount 3RU11 overload relays to create starters
Snap-on auxiliary contacts, surge suppressors and timers
3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal connections
3RT02, 3RT03 and 3RT04 contactors are available with cage clamps on the auxiliary terminals only
Front and side mount auxiliary contacts available on 3RT102, 3RT103 and 3RT104 versions
3RT1029A and 12A version have extended electrical life compared to 3RT101 versions
Accessories for the 3RT10 contactors are also available with cage clamp terminals
Coil Table 60 Hz Voltage - 50 Hz Voltage - Letter 24 24 C2* 120 110 K6 208 208 M2 240 220 P6 277 - U6 480 - V6 600 - T6 *For 3RT101 use B0
- Four point AC coil can be wired on top, bottom or diagonally
- Direct mount 3RU11 overload relays to create starters
- Snap-on auxiliary contacts, surge suppressors and timers
- 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal connections
- 3RT02, 3RT03 and 3RT04 contactors are available with cage clamps on the auxiliary terminals only
- Front and side mount auxiliary contacts available on 3RT102, 3RT103 and 3RT104 versions
- 3RT1029A and 12A version have extended electrical life compared to 3RT101 versions
- Accessories for the 3RT10 contactors are also available with cage clamp terminals
Coil Table 60 Hz Voltage - 50 Hz Voltage - Letter
24 24 C2*
120 110 K6
208 208 M2
240 220 P6
277 - U6
480 - V6
600 - T6
*For 3RT101 use B0