WorldWide Electric Corporation Contactors & Overload Relays, IEC Contactors 3RT1044-3AC20

Description
Four point AC coil can be wired on top, bottom or diagonally Direct mount 3RU11 overload relays to create starters Snap-on auxiliary contacts, surge suppressors and timers 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal connections 3RT02, 3RT03 and 3RT04 contactors are available with cage clamps on the auxiliary terminals only Front and side mount auxiliary contacts available on 3RT102, 3RT103 and 3RT104 versions 3RT1029A and 12A version have extended electrical life compared to 3RT101 versions Accessories for the 3RT10 contactors are also available with cage clamp terminals Coil Table 60 Hz Voltage - 50 Hz Voltage - Letter 24 24 C2* 120 110 K6 208 208 M2 240 220 P6 277 - U6 480 - V6 600 - T6 *For 3RT101 use B0
Description
Four point AC coil can be wired on top, bottom or diagonally Direct mount 3RU11 overload relays to create starters Snap-on auxiliary contacts, surge suppressors and timers 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal connections 3RT02, 3RT03 and 3RT04 contactors are available with cage clamps on the auxiliary terminals only Front and side mount auxiliary contacts available on 3RT102, 3RT103 and 3RT104 versions 3RT1029A and 12A version have extended electrical life compared to 3RT101 versions Accessories for the 3RT10 contactors are also available with cage clamp terminals Coil Table 60 Hz Voltage - 50 Hz Voltage - Letter 24 24 C2* 120 110 K6 208 208 M2 240 220 P6 277 - U6 480 - V6 600 - T6 *For 3RT101 use B0

Suppliers

Company
Product
Description
Supplier Links
Contactors & Overload Relays, IEC Contactors - 3RT1044-3AC20 - WorldWide Electric Corporation
Rochester, NY, United States
Contactors & Overload Relays, IEC Contactors
3RT1044-3AC20
Contactors & Overload Relays, IEC Contactors 3RT1044-3AC20
Four point AC coil can be wired on top, bottom or diagonally Direct mount 3RU11 overload relays to create starters Snap-on auxiliary contacts, surge suppressors and timers 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal connections 3RT02, 3RT03 and 3RT04 contactors are available with cage clamps on the auxiliary terminals only Front and side mount auxiliary contacts available on 3RT102, 3RT103 and 3RT104 versions 3RT1029A and 12A version have extended electrical life compared to 3RT101 versions Accessories for the 3RT10 contactors are also available with cage clamp terminals Coil Table 60 Hz Voltage - 50 Hz Voltage - Letter 24 24 C2* 120 110 K6 208 208 M2 240 220 P6 277 - U6 480 - V6 600 - T6 *For 3RT101 use B0
  • Four point AC coil can be wired on top, bottom or diagonally
  • Direct mount 3RU11 overload relays to create starters
  • Snap-on auxiliary contacts, surge suppressors and timers
  • 3RT01 contactors are available with cage clamps on the main terminal connections as well as the auxiliary terminal connections
  • 3RT02, 3RT03 and 3RT04 contactors are available with cage clamps on the auxiliary terminals only
  • Front and side mount auxiliary contacts available on 3RT102, 3RT103 and 3RT104 versions
  • 3RT1029A and 12A version have extended electrical life compared to 3RT101 versions
  • Accessories for the 3RT10 contactors are also available with cage clamp terminals

Coil Table 60 Hz Voltage - 50 Hz Voltage - Letter
24 24 C2*
120 110 K6
208 208 M2
240 220 P6
277 - U6
480 - V6
600 - T6
*For 3RT101 use B0

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Motor Starters and Contactors
Product Number 3RT1044-3AC20
Product Name Contactors & Overload Relays, IEC Contactors
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-40A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 16 A Contactor - 100-C16A400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
Solid State Overload/Relay - 53427905 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
View Details
Motor Starters - 206117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details