Selectric, Inc. Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2
Product Name Notes
3-pole power fuse block, terminal block for remote control device
Amp ratings; AC3-12, AC1-25, control voltages from 24-660 volts
Amp ratings; AC3-18, AC1-35, control voltages from 24-660 volts
Amp ratings; AC3-25, AC1-40, control voltages from 24-660 volts
Amp ratings; AC3-32, AC1-50, control voltages from 24-660 volts
Amp ratings; AC3-40, AC1-60, control voltages from 24-660 volts
Amp ratings; AC3-50, AC1-70, control voltages from 24-660 volts
Amp ratings; AC3-65, AC1-80, control voltages from 24-660 volts
Amp ratings; AC3-80, AC1-110, control voltages from 24-660 volts
Amp ratings; AC3-9, AC1-20, control voltages from 24-660 volts
Bypass magnetic contactor, fused control transformer, 115V fused control
IEC style contactors, F-line; 3 pole, amp ratings; AC3-115, AC1-175
IEC style contactors, F-line; 3 pole, amp ratings; AC3-150, AC1-200
IEC style contactors, F-line; 3 pole, amp ratings; AC3-185, AC1-200
IEC style contactors, F-line; 3 pole, amp ratings; AC3-265, AC1-285
IEC style contactors, F-line; 3 pole, amp ratings; AC3-330, AC1-360
IEC style contactors, F-line; 3 pole, amp ratings; AC3-400, AC1-420
IEC style contactors, F-line; 3 pole, amp ratings; AC3-500, AC1-700
IEC style contactors, F-line; 3 pole, amp ratings; AC3-630, AC1-1000
IEC style contactors, F-line; 3 pole, amp ratings; AC3-780, AC1-1350
NEMA 3R enclosure, fused control circuit, lockable handle, transition timer
NEMA 3R enclosure, fused control circuit, lockable handle
NEMA 3R enclosure, line magnetic contactor, transition timer
Time delay relays, run light, lockable handle, submersible model available

Next >>