IEC style contactors, F-line; 3 pole, amp ratings; AC3-115, AC1-175
| Selectric, Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | LC1F115-3-600 |
| Product Name | IEC Style Contactors |
| Standard Rating | IEC |
| Device Technology | Electro-mechanical |
| AC Motor Phase | Three |
| Number of Poles | 3 |