Amp ratings; AC3-65, AC1-80, control voltages from 24-660 volts
| Selectric, Inc. | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | LC1D6511-2 |
| Product Name | IEC Style Contactors |
| Standard Rating | IEC |
| Device Technology | Electro-mechanical |
| AC Motor Phase | Single |
| Number of Poles | 3 |