Selectric, Inc. IEC Style Contactors LC1F330-2-24

Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-330, AC1-360
Datasheet
Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-330, AC1-360
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Umatilla, OR, USA
IEC Style Contactors
LC1F330-2-24
IEC Style Contactors LC1F330-2-24
IEC style contactors, F-line; 3 pole, amp ratings; AC3-330, AC1-360

IEC style contactors, F-line; 3 pole, amp ratings; AC3-330, AC1-360

Supplier's Site Datasheet

Technical Specifications

  Selectric, Inc.
Product Category Motor Starters and Contactors
Product Number LC1F330-2-24
Product Name IEC Style Contactors
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Three
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-12B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12KP10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 32290727 - Radwell International
Specs
Device Technology Solid State
Control Voltage 15 to 48 volts
Continuous Current 20 amps
View Details
Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details