Selectric, Inc. Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2
Product Name Notes
Adjustable thermal overload protection, 115V fused control circuit
Auto transformer, adjustable thermal overload, fused control circuit
IEC style contactors, F-line; 3 pole, amp ratings; AC3-780, AC1-1350
NEMA 1 enclosure, adjustable overload relay, pushbutton reset
NEMA 3R enclosure, 3 magnetic contactors, transition timer
NEMA 3R enclosure, fused control circuit, lockable handle
NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer
Terminal block for remote control device (i.e., low pressure switch)
Transition timer, adjustable thermal overload, 2 magnetic contactors

<< Prev