Selectric, Inc. IEC Style Contactors LC1F400-2-48

Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-400, AC1-420
Datasheet
Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-400, AC1-420
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Umatilla, OR, USA
IEC Style Contactors
LC1F400-2-48
IEC Style Contactors LC1F400-2-48
IEC style contactors, F-line; 3 pole, amp ratings; AC3-400, AC1-420

IEC style contactors, F-line; 3 pole, amp ratings; AC3-400, AC1-420

Supplier's Site Datasheet

Technical Specifications

  Selectric, Inc.
Product Category Motor Starters and Contactors
Product Number LC1F400-2-48
Product Name IEC Style Contactors
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Three
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-75A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 9 A Contactor - 100-C09L200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 32286358 - Radwell International
Specs
Device Technology Solid State
Continuous Current 13 to 3.5 amps
View Details
Motor Starters - 206067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details