Selectric, Inc. IEC Style Contactors LC1F265-4-415

Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-265, AC1-285
Datasheet
Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-265, AC1-285
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Umatilla, OR, USA
IEC Style Contactors
LC1F265-4-415
IEC Style Contactors LC1F265-4-415
IEC style contactors, F-line; 3 pole, amp ratings; AC3-265, AC1-285

IEC style contactors, F-line; 3 pole, amp ratings; AC3-265, AC1-285

Supplier's Site Datasheet

Technical Specifications

  Selectric, Inc.
Product Category Motor Starters and Contactors
Product Number LC1F265-4-415
Product Name IEC Style Contactors
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Three
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09ED200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 401045 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details