Selectric, Inc. IEC Style Contactors LC1F115-2-220

Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-115, AC1-175
Datasheet
Description
IEC style contactors, F-line; 3 pole, amp ratings; AC3-115, AC1-175
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Umatilla, OR, USA
IEC Style Contactors
LC1F115-2-220
IEC Style Contactors LC1F115-2-220
IEC style contactors, F-line; 3 pole, amp ratings; AC3-115, AC1-175

IEC style contactors, F-line; 3 pole, amp ratings; AC3-115, AC1-175

Supplier's Site Datasheet

Technical Specifications

  Selectric, Inc.
Product Category Motor Starters and Contactors
Product Number LC1F115-2-220
Product Name IEC Style Contactors
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Three
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 127933740 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details